Product Overview: LT6656BIS6-3#TRMPBF
The LT6656BIS6-3#TRMPBF is a precision voltage reference component from Analog Devices Inc., designed for applications that demand high accuracy, stability, and low power consumption. This product is part of the LT6656 series, which is renowned for its exceptional performance in a compact SOT-23 package, making it ideal for space-constrained applications.
Key Features
- Output Voltage: The LT6656BIS6-3#TRMPBF offers a fixed 3V output, which is meticulously regulated to ensure consistent performance.
- High Accuracy: With an initial accuracy of 0.05%, this voltage reference provides a precise output for critical applications.
- Temperature Stability: The device boasts excellent temperature stability, with a typical drift of just 10ppm/°C, ensuring reliable operation over a wide temperature range.
- Low Power: It operates with a low quiescent current, making it suitable for battery-powered and portable devices.
- Long-Term Stability: Demonstrating superior long-term stability, this component is a dependable choice for precision applications.
- Package: Enclosed in a small SOT-23 package, the LT6656BIS6-3#TRMPBF is designed for easy integration into a variety of electronic systems.
Applications
The LT6656BIS6-3#TRMPBF is versatile and can be used in a range of applications, including:
- Data acquisition systems
- High-precision instrumentation
- Automotive electronics
- Portable and battery-powered devices
- Medical and healthcare equipment
- Industrial control systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LT6656BIS6-3#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. With its robust design and high-quality manufacturing, this voltage reference is a reliable component for precision voltage regulation tasks.
For designers and engineers looking for a high-precision voltage reference that combines accuracy, stability, and low power consumption in a small package, the LT6656BIS6-3#TRMPBF from Analog Devices Inc. is an excellent choice.