EN
  • EN
  • DE

LT3761AEMSE#PBF

Part No LT3761AEMSE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series True Color PWM
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 60V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781287-LT3761AEMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Family Name LT3761AEMSE#PBF
Introduction Date May 02, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3761AEMSE#PBF CAD Model

Description

Product Overview: LT3761AEMSE#PBF

The LT3761AEMSE#PBF is a versatile and robust LED driver integrated circuit (IC) from Linear Technology, designed to provide a high-quality solution for managing and driving high-power LEDs with precision and efficiency. It is an enhanced version of the LT3761 and comes in a compact MSOP-16 package, suitable for a wide range of lighting applications including automotive, industrial, and architectural lighting.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range of 6V to 40V, making it suitable for various supply voltages and ensuring consistent performance even with fluctuating inputs.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 60V, which allows the LT3761AEMSE#PBF to drive a string of multiple LEDs in series, ensuring uniform brightness and improving overall efficiency.
  • Integrated PWM Dimming: It features an integrated PWM dimming controller, which provides precise control over the LED brightness and enables advanced lighting effects without the need for additional components.
  • High Efficiency: The device offers high efficiency with its constant-current and constant-voltage modes, reducing power loss and heat generation, thus extending the life of the LEDs and the overall system.
  • Thermal Protection: The LT3761AEMSE#PBF includes thermal protection features that prevent overheating, ensuring the safety and reliability of the lighting system.
  • Robust Design: Designed to withstand harsh environments, it is equipped with fault protection against open and short-circuits, providing a durable solution that can tolerate tough conditions.

Applications

  • Automotive front and rear lights
  • Industrial high bay lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Architectural detail and accent lighting

The LT3761AEMSE#PBF from Linear Technology is a high-performance LED driver that offers a comprehensive set of features, ensuring reliable and efficient operation in a variety of lighting applications. Its ability to handle a wide input voltage range, coupled with adjustable output voltage and integrated dimming capabilities, makes it a highly adaptable solution for designers looking to create advanced lighting systems with stringent performance requirements.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7914 $56.3742
7+ $15.4186 $107.9302
11+ $14.9367 $164.3037
14+ $14.4549 $202.3686
18+ $13.9731 $251.5158
24+ $12.5276 $300.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess