Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 3.32V ~ 5.5V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-THIN
Base Product Number REF1933
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659586-REF1933AIDDCR
Ultra Librarian 3D Model Ultra Librarian REF1933AIDDCR CAD Model

Description

Product Overview: REF1933AIDDCR from Texas Instruments

The REF1933AIDDCR is a high-precision voltage reference from Texas Instruments, renowned for its stability and accuracy in critical applications. This voltage reference is designed to be versatile and reliable, making it an ideal choice for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement devices.

Key Features

  • Output Voltage: The REF1933AIDDCR provides a fixed output voltage of 3.3V, which is crucial for systems that require a stable reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures minimal voltage fluctuation over a wide temperature range, maintaining its precision across various operating conditions.
  • High Accuracy: The initial accuracy of the output voltage is high, which means that the device can be trusted to provide a consistent reference without the need for frequent recalibration.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing the reference to remain stable even with minimal difference between the input voltage and the output voltage.
  • Wide Operating Temperature Range: The REF1933AIDDCR is designed to function effectively across a broad temperature range, ensuring reliability in diverse environments.

Applications

The REF1933AIDDCR is suited for a variety of applications that require high precision and stability. It is commonly used in:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Product Specifications

The REF1933AIDDCR comes in a compact SOT-23-3 package, making it easy to integrate into space-constrained designs. It has a wide input voltage range and a low quiescent current, which helps in reducing power consumption for battery-powered applications. The device also features excellent load regulation, contributing to its ability to maintain a stable output voltage despite variations in load current.

Manufacturer: Texas Instruments<br> Product Category: Voltage References<br> RoHS: Details<br> Mounting Style: SMD/SMT<br> Package / Case: SOT-23-3<br> Reference Type: Series - Fixed<br> Output Voltage: 3.3 V<br> Initial Accuracy: 0.2 %
Temperature Coefficient: 35 PPM/°C<br> Series VREF - Input Voltage - Max: 5.5 V<br> Operating Temperature Range: -40 °C to +125 °C<br> Product: Voltage References<br>

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6350CPA+
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241BCPA+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4187 $51.2805
36+ $2.8051 $100.9836
56+ $2.7175 $152.1800
77+ $2.6298 $202.4946
99+ $2.5421 $251.6679
132+ $2.2792 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,989 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention