Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Bulgin
Package Bulk
Type LED
Lamp Color Amber
Lens Color Amber
Lens Transparency Diffused
Ratings AC
Voltage 125V ~ 250V
Current 3mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.47" (11.94mm)
Lens Style Round with Flat Top
Base Product Number LE2820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.29.3060
Standard Package 250
Win Source Part Number 1184279-LE2820C5A
Ultra Librarian 3D Model Ultra Librarian LE2820C5A CAD Model

Description

The Bulgin LE2820C5A is a panel indicator type LED with a voltage range of 125V to 250V.

  • Packaging: Bulk
  • Standard Package: 250
  • Panel Cutout Shape: Round
  • Panel Cutout Dimension: 0.47" (11.94mm)
  • Lens Color: Amber
  • Lens Transparency: Diffused
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Lumex Opto/Components Inc.
LED 4.9MM FLAT TOP GREEN PANELMT
Need more? Email Us
ECAD model for SSI-LXH387GD
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 1050QC3
Bivar Inc.
PANEL MOUNT ASSEMBLY
Need more? Email Us
ECAD model for PM3GDL
Apem Inc.
INDICATOR 6MM FIXED GRN 24V WIRE
Need more? Email Us
ECAD model for QS63XXG24
Visual Communications Company - VCC
LED GREEN .157\
Need more? Email Us
ECAD model for 5110F5-5V
Dialight
LED PANEL IND BLUE 28VDC STVP
Need more? Email Us
ECAD model for 249-4168-3734-504F
Apem Inc.
LED PM INDICATOR FLUSH GREEN
Need more? Email Us
ECAD model for Q8F3BXXG24E
Visual Communications Company - VCC
LAMP NEON RED 120V PC MNT
Need more? Email Us
ECAD model for 2110A1
Visual Communications Company - VCC
IND LIGHT SNAPFIT 1/4\
Need more? Email Us
ECAD model for L59D-G24-W

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention