EN
  • EN
  • DE

M74HC107RM13TR

Part No M74HC107RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Clock Edge Trigger Type Negative Edge
Frequency 80 MHz
High Level Output Current -5.2 mA
Logic Function Flip-Flop, JK-Type
Low Level Output Current 5.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 2
Number of Bits per Element 1
Number of Circuits 2
Number of Elements 2
Number of Input Lines 4
Number of Output Lines 2
Number of Pins 14
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 125 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 12 ns
Win Source Part Number 1145213-M74HC107RM13TR
Categories Logic - Flip Flops
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC107RM13TR CAD Model

Description

STMicroelectronics M74HC107RM13TR Dual JK Flip-Flop with Clear

The M74HC107RM13TR is a high-speed CMOS dual JK flip-flop integrated circuit, designed and manufactured by STMicroelectronics. This device features two JK flip-flops with individual clear inputs, offering versatility in a range of digital applications. It is part of the HC (High-speed CMOS) family, ensuring compatibility with most CMOS, TTL, and NMOS logic levels.

Each flip-flop in the M74HC107RM13TR has separate J, K, and clock inputs, along with a clear input that, when set to a low level, resets the corresponding Q output to a low state regardless of the other inputs. The flip-flops are edge-triggered devices, with the state change occurring on the rising edge of the clock signal, providing precise control of the output timing.

The device comes in a compact surface-mount package, specifically the SO-14 package, making it suitable for high-density electronic systems. The part number suffix "RM13TR" indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes.

Key features of the M74HC107RM13TR include:

  • High-speed operation, compatible with LSTTL outputs
  • Low power consumption: 20 µA maximum ICC
  • Broad voltage range: 2V to 6V
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Pin and function compatible with 74 series

The device's robust design ensures that it can handle a wide range of operating conditions, making it a reliable choice for designers. It is typically used in applications requiring data storage, data toggling, or specific sequence generation, such as in counters, registers, and control circuits.

STMicroelectronics provides comprehensive technical support for the M74HC107RM13TR, including detailed datasheets, application notes, and design resources to facilitate the integration of this flip-flop into various electronic designs. With its combination of high performance, low power consumption, and industry-standard packaging, the M74HC107RM13TR is an excellent choice for designers looking to implement flip-flops in their digital logic systems.

You May Also Be Interested in

Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess