EN
  • EN
  • DE

MAX6241ACPA+

Part No MAX6241ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.2mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786649-MAX6241ACPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6241
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6241ACPA+ CAD Model

Description

Maxim Integrated MAX6241ACPA+ Precision Voltage Reference

The MAX6241ACPA+ from Maxim Integrated is a high-precision voltage reference component designed to ensure stability and accuracy in a wide array of electronic applications. This device is especially suited for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other circuits where a precise reference voltage is critical.

With a typical output voltage of 4.096V, the MAX6241ACPA+ offers a low temperature coefficient of only 3ppm/°C, ensuring minimal deviation across a broad temperature range (-40°C to +85°C). This makes it an excellent choice for systems that operate in varying environmental conditions and require consistent performance.

The device is characterized by its impressive load regulation and low noise, which contribute to its high level of precision. The MAX6241ACPA+ also features a low dropout voltage, meaning it can maintain its output stability even when the input voltage is close to the output voltage, adding to its versatility in different circuit configurations.

The MAX6241ACPA+ comes in an 8-pin DIP package, which is a standard through-hole format, making it easy to integrate into a variety of printed circuit board designs. Its robust design includes short-circuit protection and thermal shutdown, providing additional reliability and safety to the systems it is used in.

Key specifications of the MAX6241ACPA+ include:

  • Initial Accuracy: ±0.02%
  • Output Voltage: 4.096V
  • Temperature Coefficient: 3ppm/°C (max)
  • Supply Voltage Range: +4.5V to +11V
  • Quiescent Current: 400µA (max)
  • Load Regulation: 6ppm/mA
  • Line Regulation: 3ppm/V
  • Package Type: 8-Pin DIP

Whether used in precision measurement devices, control systems, or high-end audio equipment, the Maxim Integrated MAX6241ACPA+ voltage reference delivers reliable and consistent performance, making it a top choice for engineers and designers looking for a stable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess