EN
  • EN
  • DE

MAX6191BESA+

Part No MAX6191BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 500μA
Tolerance ±0.24%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 105μVrms
Voltage - Input 2.5 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786643-MAX6191BESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6191BESA+ CAD Model

Description

The MAX6191BESA+ is a high-precision voltage reference from Maxim Integrated, renowned for its stability and accuracy. It is designed to offer a reliable reference voltage in a variety of electronic applications, ranging from data converters to battery-powered devices.

Key Features

  • Precision Reference Voltage: The device provides a fixed output voltage of 2.5V, which is essential for ensuring the accuracy of analog-to-digital conversions.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its precision across a wide range of operating temperatures, making it suitable for critical applications.
  • Low Dropout Voltage: It operates with a minimal voltage difference between the input and output, facilitating efficient use in low-headroom situations.
  • High Output Current: The MAX6191BESA+ can supply a high output current, catering to systems that require a stable reference under varying load conditions.
  • Excellent Load Regulation: The device boasts excellent load regulation characteristics, ensuring the output voltage remains constant despite changes in the load.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, which is crucial for maintaining performance in dynamic systems.
  • Compact Package: Housed in a small 8-pin NSOIC package, the MAX6191BESA+ is ideal for space-constrained applications.

Applications

The MAX6191BESA+ is versatile and can be used in a variety of applications, including:

  • High-resolution ADCs and DACs
  • Battery-powered equipment
  • Industrial control systems
  • Precision instrumentation
  • Portable medical devices

Quality and Reliability

Maxim Integrated is committed to providing products of the highest quality and reliability. The MAX6191BESA+ voltage reference is no exception, and it is built to meet the stringent requirements of the most demanding applications.

For detailed specifications, application notes, and further information, please refer to the official Maxim Integrated datasheet for the MAX6191BESA+ voltage reference.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess