EN
  • EN
  • DE

MAX6241BCPA+

Part No MAX6241BCPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.2mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786651-MAX6241BCPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6241
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6241BCPA+ CAD Model

Description

The MAX6241BCPA+ is a high-precision voltage reference component manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is designed to provide a stable and accurate voltage reference for applications requiring high precision and low power consumption.

Key Features

  • Stable Reference Voltage: Offers a precise 4.096V output, which is ideal for 12-bit ADCs/DACs, ensuring accurate conversions and stable system performance.
  • Low Temperature Coefficient: With a temperature coefficient of just 3ppm/°C, the MAX6241BCPA+ ensures minimal deviation in output voltage over a wide temperature range, enhancing system reliability.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • High Supply Voltage Range: The MAX6241BCPA+ can be powered by a supply voltage ranging from 4.5V to 11V, offering flexibility in various circuit designs.
  • Low Noise: It features a low output noise of 4.5µVp-p/V, which is crucial for sensitive electronic applications requiring a quiet reference voltage.
  • Trimming Capability: Includes a trim terminal that allows for fine adjustment of the output voltage to compensate for system errors and enhance accuracy.
  • Package: Encased in a compact 8-pin DIP package, the MAX6241BCPA+ is designed for easy integration into a wide range of electronic systems.

Applications

The MAX6241BCPA+ is suitable for a variety of high-precision applications, including:

  • Data Acquisition Systems (DAS)
  • Industrial Process Control Systems
  • Precision Instrumentation
  • Automotive Systems
  • Battery-Powered Devices
  • Medical Equipment

With its combination of high precision, stability, and low power consumption, the MAX6241BCPA+ from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their electronic systems requiring a reliable voltage reference.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8537 $73.7074
4+ $30.2391 $120.9564
6+ $29.2943 $175.7658
9+ $28.3483 $255.1347
11+ $27.4035 $301.4385
15+ $24.5692 $368.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess