Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Ring Connectors
Mfr TE Connectivity AMP Connectors
Series Amplivar
Package Tape & Reel (TR),Cut Tape (CT)
Terminal Type Circular
Stud/Tab Size 8 Stud
Thickness 0.020" (0.51mm)
Width - Outer Edges 0.300" (7.62mm)
Length - Overall 0.695" (17.65mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 16-20 AWG
Insulation Non-Insulated
Features Serrated Termination
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.125" ~ 0.165" (3.18mm ~ 4.19mm)
Base Product Number 60322
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2266-60322-2TR,A111332CT,60322-2-ND,A111332TR,-60322-2-SI
Standard Package 5,000
Win Source Part Number 973181-60322-2
Ultra Librarian 3D Model Ultra Librarian 60322-2 CAD Model

Description

This is a connector component with Win Source Part Number 973181-60322-2.

  • Series: Amplivar
  • Termination Style: Crimp
  • Termination Feature: Serrated
  • Contact Finish: Tin
  • Contact Material: Brass
  • Wire Gauge: 16-20 AWG
  • Standard Package: 5,000 pieces
  • Terminal Type: Circular
  • Insulation: Non-Insulated
  • Mounting Type: Free Hanging (In-Line)
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=4.75MM
Need more? Email Us
ECAD model for 2816-2-00-50-00-00-07-0
Phoenix Contact
CONN RING CIRC 10-14AWG M10
Need more? Email Us
ECAD model for 3240087
3M
CONN RING MULT STUD 18-22AWG
Need more? Email Us
ECAD model for 11-610-NB
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for RV14-10Q
3M
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for MNG14-10RK
Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L
TE Connectivity
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for 8-33462-1
TE Connectivity
CONN TERM RECT TONG 10-12 AWG #5
Need more? Email Us
ECAD model for 327954
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-4-00-01-00-00-07-0

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4738 $52.1180
260+ $0.3888 $101.0880
400+ $0.3766 $150.6400
550+ $0.3645 $200.4750
710+ $0.3523 $250.1330
950+ $0.3159 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,945 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention