EN
  • EN
  • DE

MCP1502T-40E/CHY

Part No MCP1502T-40E/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC 7 PPM 0.1% VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input 4.3V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP1502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372482-MCP1502T-40E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP1502T-40E/CHY CAD Model

Description

Microchip Technology MCP1502T-40E/CHY Product Overview

The MCP1502T-40E/CHY is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This precision voltage regulator is capable of delivering up to 150 mA of current while maintaining a low dropout voltage, making it an ideal solution for battery-operated devices, portable electronics, and microcontroller systems where efficient power management is crucial.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 4.0V, ensuring a stable power supply for sensitive electronic components.
  • High Accuracy: With an output voltage accuracy of ±0.2%, the MCP1502T-40E/CHY ensures precise voltage regulation, critical for applications requiring consistent performance.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to provide a stable output voltage even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.
  • Current Limiting: Integrated current limiting protects the device and the load from damage due to excessive current conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the regulator from overheating, ensuring safe operation under varying conditions.
  • Stable with Ceramic Output Capacitors: The MCP1502T-40E/CHY is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to tantalum or aluminum electrolytic capacitors.
  • Package: It is offered in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications:

The versatile MCP1502T-40E/CHY voltage regulator is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Portable electronic equipment
  • Microcontroller power supply
  • Smart cards and RFID systems
  • Consumer electronics

With its combination of high accuracy, low dropout voltage, and protection features, the MCP1502T-40E/CHY from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4272 $50.9712
51+ $1.9916 $101.5716
78+ $1.9294 $150.4932
108+ $1.8671 $201.6468
139+ $1.8049 $250.8811
186+ $1.6182 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess