EN
  • EN
  • DE

PTPS92611QDGNRQ1

Part No PTPS92611QDGNRQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Automotive Single-Channel LED Driver 8-MSOP-PowerPAD -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1152289-PTPS92611QDGNRQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS92611QDGNRQ1 CAD Model

Description

The PTPS92611QDGNRQ1 is a state-of-the-art automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This advanced device is specifically engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power control for a wide range of automotive applications.

Key Features

  • High Integration: The PTPS92611QDGNRQ1 integrates multiple power control functions into a single chip, reducing the need for separate components and simplifying design complexity.
  • Automotive Qualification: As a Q1-grade component, this PMIC meets the high-quality standards of the automotive industry, including stress tests for temperature and longevity.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the various electrical conditions typically found in automotive environments.
  • Thermal Protection: Built-in thermal shutdown and over-temperature warning features ensure the device operates within safe temperature ranges, protecting both the PMIC and the system it powers.
  • Multiple Output Channels: The PTPS92611QDGNRQ1 offers several output channels, each capable of driving different loads, which can be used to power multiple subsystems within a vehicle.
  • Adjustable Output Voltage: Output voltage levels can be adjusted to meet the specific power requirements of various automotive components.

Applications

The versatility of the PTPS92611QDGNRQ1 makes it suitable for a wide range of applications within the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster and Display Power
  • Telematics and Connectivity Modules

Package and Availability

The PTPS92611QDGNRQ1 is available in a compact and robust package, ensuring it can be integrated into various automotive systems without compromising on space or durability. Texas Instruments provides comprehensive support and documentation, making the design-in process as smooth as possible for engineers and designers.

With its combination of integration, automotive qualification, and versatile performance, the PTPS92611QDGNRQ1 from Texas Instruments is an essential component for modern automotive power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4006 $73.2018
5+ $20.0211 $100.1055
8+ $19.3954 $155.1632
11+ $18.7697 $206.4667
14+ $18.1441 $254.0174
19+ $16.2671 $309.0749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess