EN
  • EN
  • DE

OP17AZ883C

Part No OP17AZ883C
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1192975-OP17AZ883C
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP17AZ883C CAD Model

Description

The OP17AZ883C is a precision operational amplifier from Analog Devices Inc., renowned for its high-performance electronic components. This operational amplifier is specifically designed to offer exceptional accuracy and stability, which are critical for high-end industrial, military, and aerospace applications where reliability and precision are paramount.

Key Features

  • High Precision: The OP17AZ883C features very low offset voltage and drift, ensuring accurate signal amplification over a wide range of temperatures.
  • Wide Bandwidth: With a broad frequency response, this op-amp is capable of handling a variety of signals, making it versatile for numerous applications.
  • Low Noise: The device boasts a low noise performance, which is essential for applications involving sensitive signal processing.
  • Robust Build: The operational amplifier is constructed to meet stringent military standards (883C), offering enhanced durability and performance under harsh conditions.

Applications

The OP17AZ883C is suitable for a wide range of high-precision applications including:

  • Instrumentation
  • Data acquisition systems
  • Industrial process controls
  • Professional audio equipment
  • Precision filters
  • Military and aerospace electronics

Technical Specifications

Parameter Value
Offset Voltage 25 μV max
Input Bias Current 20 nA max
Supply Voltage Range ±4.5 V to ±22 V
Operating Temperature Range -55°C to +125°C

For engineers and designers looking for an operational amplifier that can deliver consistent performance in demanding environments, the OP17AZ883C from Analog Devices Inc. stands out as a top choice. Its superior precision and robustness make it an indispensable component for projects requiring the highest levels of accuracy and reliability.

You May Also Be Interested in

Amd
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
ICT
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Pericom
Lowest to $0.8847
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess