EN
  • EN
  • DE

P9235A-R1NDGI8

Part No P9235A-R1NDGI8
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194996-P9235A-R1NDGI8
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P9235A-R1NDGI8 CAD Model

Description

The P9235A-R1NDGI8 is a highly integrated wireless power transmitter IC from Renesas Electronics America. This transmitter is designed to meet the demanding requirements of wireless charging applications, supporting various wireless charging standards and offering advanced features for efficient and safe power transfer. The P9235A series is known for its robust performance and compliance with industry standards.

Applications

  • Wireless Charging Pads: Used in the design of wireless charging pads for smartphones, tablets, and other portable devices.
  • Automotive Wireless Charging: Integrated into in-car wireless charging systems for mobile phones.
  • Furniture Integration: Embedded in furniture such as desks and tables to provide convenient wireless charging surfaces.
  • Medical Devices: Employed in wireless charging solutions for medical devices requiring contactless power transfer.
  • Industrial Applications: Utilized in industrial settings for charging handheld devices and equipment without physical connectors.

Features

  • Qi Compliance: Supports the Qi wireless power transfer standard, ensuring compatibility with a wide range of Qi-enabled devices.
  • Foreign Object Detection (FOD): Detects metallic foreign objects on the charging surface, preventing overheating and potential damage.
  • Over-Voltage Protection (OVP): Protects the device and connected devices from over-voltage conditions.
  • Over-Current Protection (OCP): Safeguards against excessive current draw, enhancing safety and reliability.
  • Thermal Management: Features thermal protection mechanisms to prevent overheating during operation.
  • High Efficiency: Offers high power transfer efficiency, minimizing energy loss and heat generation.
  • Advanced Modulation Techniques: Employs advanced modulation techniques for optimized power delivery.

Benefits

  • Convenient Wireless Charging: Eliminates the need for cables, providing a convenient and clutter-free charging experience.
  • Enhanced Safety: Integrated protection features ensure safe and reliable operation, preventing damage to devices.
  • Wide Compatibility: Qi compliance ensures compatibility with a broad range of devices supporting the Qi standard.
  • Efficient Power Transfer: High efficiency minimizes energy loss, reducing heat generation and improving overall system performance.
  • Robust Performance: Designed for reliable operation in various environmental conditions.
  • Simplified Integration: Easy to integrate into various applications, reducing development time and cost.

Additional Details

The P9235A-R1NDGI8 typically operates within a specified input voltage range and delivers a regulated output voltage to the receiving device. It incorporates sophisticated control algorithms to optimize power transfer and maintain stable operation. Detailed specifications can be found in the Renesas product datasheet, including parameters such as operating frequency, maximum output power, and thermal characteristics. The device is usually available in a compact surface-mount package suitable for automated assembly.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess