EN
  • EN
  • DE

NCV70514MW007R2G

Part No NCV70514MW007R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology Power MOSFET
Step Resolution 1 ~ 1/32
Applications General Purpose
Voltage - Supply 6V ~ 29V
Voltage - Load 0V ~ 5.5V
Temperature Range - Operating -40°C ~ 145°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV70514
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1192555-NCV70514MW007R2G
Ultra Librarian 3D Model Ultra Librarian NCV70514MW007R2G CAD Model

Description

The NCV70514MW007R2G is a versatile and high-performance micro-stepping motor driver from ON Semiconductor, designed to cater to the demanding requirements of automotive applications. It is specifically engineered to deliver precision motor control, making it an ideal choice for applications that require accurate positioning and smooth motion profiles.

Key Features

  • Advanced Micro-Stepping: The device supports micro-stepping down to 1/32 steps, providing fine resolution for smooth and precise motor movements.
  • High Voltage Capability: With an operating voltage range of 7V to 29V, it can handle a wide array of automotive applications, ensuring flexibility in system design.
  • Integrated Current Sense: The NCV70514MW007R2G includes an integrated current sense feature, eliminating the need for external sense resistors and simplifying the circuit design.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for easy communication with microcontrollers, enabling detailed control over motor parameters.
  • Diagnostics and Protections: It offers comprehensive diagnostic functions and protection features such as over-temperature, under-voltage lockout, and over-current protection, ensuring reliable operation under harsh conditions.
  • Automotive Grade: As an automotive-grade product, it meets stringent quality and reliability standards, including AEC-Q100 qualification.

Applications

The NCV70514MW007R2G is well-suited for a variety of automotive applications, including but not limited to:

  • Headlamp leveling and swiveling systems
  • Adaptive lighting systems
  • Electric power steering (EPS) systems
  • Active grille shutter actuators

Its robust design and advanced features make the NCV70514MW007R2G a reliable and efficient solution for designers looking to improve the performance and safety of automotive systems. By integrating this motor driver into their designs, engineers can achieve a high level of precision and control, resulting in superior system performance and enhanced driving experiences.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess