Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6935
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Voltage - Output 2 1.8V
Current - Output (Max) 10A, 2.25A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 81%
Mounting Type Through Hole
Package / Case 23-SIP Module
Dimension 2.58" L x 0.60" W x 1.02" H (65.5mm x 15.2mm x 25.9mm)
Base Product Number PT6937
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-20230,-PT6937N-NDR,-296-20230-ND,296-20230-NDR,PT6937N-ND,-296-20230,PT6937N-NDR
Standard Package 10
Win Source Part Number 1211114-PT6937N
Ultra Librarian 3D Model Ultra Librarian PT6937N CAD Model

Description

The PT6937N is a high-performance power module from Texas Instruments, renowned for its reliability and efficiency in a variety of applications. As a leader in the semiconductor industry, Texas Instruments has designed the PT6937N to meet the rigorous demands of modern electronic devices.

Key Features

  • Integrated Design: The PT6937N incorporates all the essential components of a power supply into a single module, including the switching controller, power FETs, inductor, and all the ancillary components. This integration simplifies the design and reduces the overall footprint on the PCB.
  • High Efficiency: With an advanced switching topology, the PT6937N achieves high efficiency, which minimizes heat generation and is vital for maintaining the longevity and reliability of the product.
  • Adjustable Output Voltage: The output voltage of the PT6937N is adjustable, allowing for flexibility in application and the ability to cater to a wide range of power requirements.
  • Input Voltage Range: The module supports a broad input voltage range, making it suitable for various supply voltages and ensuring compatibility with different system architectures.
  • Thermal Management: The PT6937N is designed with thermal management in mind, featuring over-temperature protection to safeguard against operation outside of its temperature specifications.
  • Quality and Reliability: As with all Texas Instruments products, the PT6937N is built to high-quality standards and undergoes rigorous testing to ensure reliability for critical applications.

Applications

The PT6937N is versatile and can be used in a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Server and storage platforms
  • Embedded computing

In summary, the PT6937N from Texas Instruments stands out as a compact, efficient, and reliable power solution, capable of meeting the diverse needs of modern electronic systems. Its comprehensive feature set ensures that it can be integrated seamlessly into a variety of platforms, providing a dependable power source for sophisticated electronics.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V / Module DC-DC 48VIN 1-OUT 12V 16.7A 200.4W 9-Pin Half-Brick
Need more? Email Us
ECAD model for CBS2004812
CUI Inc.
DC DC CONVERTER +/-15V 2W / Isolated Module DC DC Converter 2 Output 15V -15V 66.6mA, 66.6mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM2-S12-D15-S
Texas Instruments
IC REG LINEAR SWITCHING REG
Lowest to $38.8333
ECAD model for LMZ22010TZ
AIMTEC
DC DC CONVERTER 2X24V 1W
Need more? Email Us
ECAD model for AM1P-242424DZ
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700
Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
Recom Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Need more? Email Us
ECAD model for RB-2405S
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
CUI Inc.
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM1-S12-S5-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention