EN
  • EN
  • DE

LMZ22010TZ

Part No LMZ22010TZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG LINEAR SWITCHING REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 619885-LMZ22010TZ
Ultra Librarian 3D Model Ultra Librarian LMZ22010TZ CAD Model

Description

Introducing the LMZ22010TZ SIMPLE SWITCHER® from Texas Instruments

The LMZ22010TZ is a robust, high-performance power module from Texas Instruments, designed to deliver exceptional efficiency and simplify the design process for a wide range of applications. This innovative product is part of the SIMPLE SWITCHER® series, which is renowned for its ease of use and reliable performance. The LMZ22010TZ is an ideal choice for engineers looking to reduce development time while ensuring a stable and efficient power supply.

Key Features

  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and heat generation, making it suitable for high-density applications.
  • Wide Input Voltage Range: The LMZ22010TZ operates over a broad input voltage range of 6V to 20V, accommodating various power sources and fluctuating input conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 6V, providing flexibility to power a diverse array of circuits and components.
  • High Output Current: Capable of delivering up to 10A of output current, this module can easily power demanding loads.
  • Integrated Shielding: The module features integrated EMI shielding, which reduces electromagnetic interference, simplifying compliance with regulatory standards.
  • Thermal Performance: The innovative package design enhances thermal performance, ensuring reliable operation even in environments with limited airflow.

Applications

The LMZ22010TZ is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Networking Equipment
  • Automotive Systems
  • Test and Measurement Instruments

Design Advantages

One of the main advantages of the LMZ22010TZ is its ease of use. The power module requires only a few external components for operation, which significantly reduces design complexity and time to market. Its Power Good output feature provides a real-time indication of the output voltage status, which is crucial for system diagnostics and sequencing. Additionally, the module's pin-to-pin compatibility with other devices in the SIMPLE SWITCHER® range allows for easy scalability without major design overhauls.

With its combination of performance, flexibility, and convenience, the LMZ22010TZ from Texas Instruments stands out as a top-tier solution for your power supply needs.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess