EN
  • EN
  • DE

DCV010505P-U/700

Part No DCV010505P-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCV01
Packaging Reel package
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 5V
Current - Output (Maximum) 200mA
Power (Watts) 1W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 78%
Mounting SMD
Package 14-SMD Module (7 Leads), Gull Wing
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Win Source Part Number 772536-DCV010505P-U/700
Popularity Medium
Supply and Demand Status Limited
Family Name DCV010505
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DCV010505P-U/700 CAD Model

Description

The DCV010505P-U/700 from Texas Instruments is a highly efficient, precision miniaturized isolated DC-DC converter module that offers a fixed 700V peak isolation voltage designed for a wide range of applications. This power module is a part of the DCV01 series, which is known for its reliability and performance in providing isolated power.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4.5V to 5.5V, making it suitable for standard 5V supply systems.
  • Output Voltage: It provides a regulated output voltage of 5V, which is ideal for powering sensors, analog circuits, and other components requiring a stable supply in an isolated environment.
  • Power Rating: With an output power rating of up to 1W, this module can support a variety of low-power applications.
  • High Isolation: The 700V peak isolation helps in protecting sensitive electronic components from high voltage transients and ground loop issues, ensuring safe operation.
  • Compact Size: The small footprint of this module (SOP package) allows for ease of integration into space-constrained designs.
  • Temperature Range: It operates over a wide industrial temperature range from -40°C to +85°C, suitable for harsh environments.

Applications

The DCV010505P-U/700 is versatile and can be used in various applications such as:

  • Industrial control systems
  • Test and measurement equipment
  • Data acquisition systems
  • Medical equipment
  • Isolated sensor interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The DCV010505P-U/700 module is built to meet high standards, ensuring long-term performance and stability in your applications. Its robust construction and proven design make it a trusted choice for engineers and designers looking for an isolated power solution.

Ordering Information

To order or learn more about the DCV010505P-U/700 Isolated Power Module, visit the Texas Instruments website or contact your local TI distributor. With its advanced features and dependable performance, this power module is an excellent choice for your power isolation requirements.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9318 $65.8636
4+ $27.0210 $108.0840
6+ $26.1766 $157.0596
8+ $25.3322 $202.6576
11+ $24.4878 $269.3658
14+ $21.9546 $307.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess