EN
  • EN
  • DE

STEVAL-ILD004V2

Part No STEVAL-ILD004V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Lighting, Dimmer
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STGF10NC60KD, TS820-600
Supplied Contents Board(s)
Win Source Part Number 795614-STEVAL-ILD004V2
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ILD004V2
Introduction Date January 22, 2016
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILD004V2 CAD Model

Description

STEVAL-ILD004V2 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILD004V2 is a state-of-the-art LED driver evaluation board from STMicroelectronics, designed to demonstrate the capabilities of the LED6000 step-down monolithic switching regulator. This evaluation board is engineered to provide a high-efficiency power solution for driving single or multiple series-connected LEDs with a maximum current of up to 3A.

Featuring an input voltage range from 4.5V to 61V, the STEVAL-ILD004V2 is highly versatile and can accommodate a wide array of LED lighting applications. This evaluation board is particularly well-suited for general-purpose LED lighting in both residential and commercial settings, as well as task and architectural lighting systems where reliability and performance are critical.

The LED6000 integrated on the board is equipped with a range of features that ensure a high-quality lighting experience. Its adjustable output current allows for precise control of the light output, while the PWM dimming capability offers the flexibility to adjust brightness levels according to user preference or environmental conditions. Additionally, the device's thermal shutdown protection ensures safe operation by preventing overheating.

The STEVAL-ILD004V2 board is designed with efficiency in mind, boasting a typical efficiency higher than 95%. This high efficiency not only reduces energy consumption but also minimizes the heat generated by the LED driver, thereby extending the lifespan of the lighting system.

For those looking to develop and test LED lighting solutions, the STEVAL-ILD004V2 provides a user-friendly platform with jumpers and test points that facilitate easy measurement and configuration. The board is also equipped with an EMI filter that reduces electromagnetic interference, making it suitable for applications sensitive to noise.

In summary, the STEVAL-ILD004V2 from STMicroelectronics is an excellent choice for developers and engineers seeking a reliable and efficient solution for driving high-power LEDs. With its advanced features, high efficiency, and user-friendly design, this evaluation board is an invaluable tool for creating sophisticated LED lighting systems.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess