The XR16C2850CM-0A-EB is a dual universal asynchronous receiver/transmitter (UART) with a built-in RS-232 transceiver. It is a high-performance communication solution designed for various applications requiring serial data transmission and reception.
Applications:
- Industrial automation systems
- Point-of-Sale (POS) terminals
- Embedded systems
- Networking equipment
- Modems
- Serial data links
Features:
- Dual UART channels
- Integrated RS-232 transceiver
- Data rates up to 1.5 Mbps
- Automatic hardware/software flow control
- 96-byte transmit/receive FIFOs
- Programmable baud rate generator
- Internal loopback diagnostic capability
- Supports 5, 6, 7, or 8 data bits and 1 or 2 stop bits
- Full modem control signals
- Low power operation
Benefits:
- Enhanced communication reliability due to large FIFOs
- Reduced CPU overhead through hardware flow control
- Versatile connectivity with integrated RS-232 transceiver
- High data throughput for demanding applications
- Simplified system integration with comprehensive feature set
- Lower power consumption for energy-sensitive designs
Additional Details:
The XR16C2850CM-0A-EB operates from a 3.3V or 5V power supply. It is available in a 64-pin QFP package. This device supports various interrupt modes, including FIFO trigger levels and modem status changes. The integrated RS-232 transceiver simplifies board design by eliminating the need for external level shifters. The device also features automatic hardware and software flow control, which helps to prevent data loss during high-speed communication. The large 96-byte FIFOs significantly reduce CPU overhead by allowing the UART to handle more data without requiring frequent processor intervention. It incorporates a programmable baud rate generator that supports a wide range of standard and custom baud rates. The internal loopback diagnostic capability enables easy testing and troubleshooting of the serial communication link. The full modem control signals facilitate communication with external modem devices. This UART is designed for reliable operation in harsh industrial environments and commercial applications.