Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HCS362
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 731145-HCS362-I/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS362-I/SN CAD Model

Description

Microchip Technology's HCS362-I/SN

The HCS362-I/SN is a cutting-edge integrated circuit (IC) from the renowned manufacturer Microchip Technology, designed for secure code hopping and encryption applications. This sophisticated device is particularly tailored for use in remote keyless entry (RKE) systems, alarm systems, and various secure access control solutions. The HCS362-I/SN stands out for its robust security features and ease of integration into a wide range of electronic systems.

Key Features

  • KeeLoq® Code Hopping Technology: At the heart of the HCS362-I/SN is Microchip's proprietary KeeLoq technology, which ensures each transmission is unique, thereby significantly reducing the risk of code interception and unauthorized access.
  • Programmable 32-bit Serial Number: Each IC can be assigned a unique serial number, which is used in the encryption process, adding an additional layer of security to the system.
  • 15 Functions with 67-bit Transmission Code Length: The device supports up to 15 different functions or commands, making it highly versatile for various applications while maintaining a long code length for enhanced security.
  • Low Power Consumption: Designed with power efficiency in mind, the HCS362-I/SN is ideal for battery-operated devices where long service life is crucial.
  • Operating Voltage Range: With an operating voltage range of 2.5V to 5.5V, this IC can accommodate a variety of power supply configurations, ensuring compatibility with a wide range of designs and applications.

Applications

The HCS362-I/SN is adept at serving a multitude of applications where secure data transmission is paramount. It is commonly employed in:

  • Automotive RKE systems
  • Garage door openers
  • Home security systems
  • Identity tokens and access badges
  • Wireless sensor networks

With its robust security features and flexible applications, the HCS362-I/SN from Microchip Technology is an excellent choice for developers and manufacturers seeking to enhance the security and reliability of their wireless communication systems. Its small form factor, encapsulated in an 8-pin SOIC package, ensures it can be easily integrated into compact designs without sacrificing performance or security.

You May Also Be Interested in

Texas Instruments
IC DIG MICROMIRROR DEV 80HTQFP / Digital Micromirror Device (DMD), Driver 80-HTQFP (12x12)
Lowest to $24.7817
ECAD model for DLPA300PFP
Maxim Integrated
IC AUTHENTICATION CHIP 6TDFN / Authentication Chip 6-TDFN (3x3)
Need more? Email Us
ECAD model for DS28E36BQ+T
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for DS28EL15XA-S+T
STMicroelectronics
IC AUTHENTICAT CHIP/IOT 8UFDFPN
Need more? Email Us
ECAD model for STSAFA110DFSPL02
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $1.2733
ECAD model for ATECC608A-MAHCZ-S
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.8331
ECAD model for ATECC608B-SSHDA-B
Texas Instruments
IC DIG MICROMIRROR DEV 355CLGA / Digital Micromirror Device (DMD) 355-CLGA (42.2x42.2)
Need more? Email Us
ECAD model for DLP9000XBFLS
Maxim Integrated
IC BIOPOTENTIAL AFE 30WLP / Biopotential AFE 30-WLP (2.74x2.93)
Lowest to $20.6819
ECAD model for MAX30001CWV+
Texas Instruments
IC DIG MICROMIRROR DEV 92CLGA / Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Lowest to $210.8776
ECAD model for DLP3310AFQM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2796 $57.3180
490+ $0.2294 $112.4060
760+ $0.2222 $168.8720
1,045+ $0.2150 $224.6750
1,350+ $0.2079 $280.6650
1,805+ $0.1864 $336.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,094 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention