EN
  • EN
  • DE

PCM1820EVM

Part No PCM1820EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR PCM1820  /  PCM1820 Stereo ADC Audio Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Audio
Function Stereo ADC
Utilized IC / Part PCM1820
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-PCM1820EVM
Standard Package 1
Win Source Part Number 1084382-PCM1820EVM
Ultra Librarian 3D Model Ultra Librarian PCM1820EVM CAD Model

Description

PCM1820EVM - High-Performance Audio Analog-to-Digital Converter Evaluation Module from Texas Instruments

The PCM1820EVM from Texas Instruments is a state-of-the-art evaluation module designed to showcase the capabilities of the PCM1820 audio analog-to-digital converter (ADC). This ADC is a high-performance, low-power component that provides superior audio quality, making it an ideal choice for professional and consumer audio applications.

Key Features:

  • High-Resolution Audio: The PCM1820EVM supports 24-bit linear PCM output data, ensuring high-resolution audio capture that satisfies the requirements of even the most demanding audio enthusiasts.
  • Sampling Rates: With support for sampling rates from 8kHz to 96kHz, the PCM1820EVM is versatile and can be used in a variety of audio applications.
  • Dynamic Range: It boasts an impressive dynamic range, providing clear and accurate audio signal conversion.
  • Low Distortion: The device features low total harmonic distortion plus noise (THD+N), which preserves the integrity of the original audio signal.
  • Flexible Interfaces: The PCM1820EVM includes a user-friendly interface with I2S and left-justified data formats, allowing for easy integration with most digital audio processors and DSPs.
  • Easy Evaluation: The evaluation module comes equipped with all necessary hardware for immediate setup and testing, including a USB-based power supply and control interface.

Applications:

The PCM1820EVM is suitable for a wide range of applications, including:

  • Professional audio recording and mixing consoles
  • High-fidelity consumer audio systems
  • AV receivers
  • Digital audio effects processors
  • Automotive audio systems

Technical Specifications:

The PCM1820EVM is built around the PCM1820 ADC, which features:

  • 24-bit resolution
  • 8kHz to 96kHz sampling rates
  • Dynamic range: Typically 105 dB
  • THD+N: Typically -93 dB
  • Programmable functions via a serial control interface

For developers and audio engineers looking to evaluate the PCM1820 ADC or to prototype audio systems, the PCM1820EVM from Texas Instruments provides a convenient and comprehensive solution.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess