Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 24-SSOP
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Win Source Part Number 020470-LTC1421CG#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1421CG#PBF CAD Model

Description

Product Overview: LTC1421CG#PBF

The LTC1421CG#PBF is a highly sophisticated hot swap controller IC from Linear Technology, designed to ensure safe board insertion and removal from a live backplane. This innovative product is housed in a compact 16-lead SSOP package, making it an ideal solution for space-constrained applications.

Key Features:

  • Electronic Circuit Breaker: The LTC1421CG#PBF provides robust protection with its electronic circuit breaker function, which limits the amount of current during a fault condition, thereby protecting both the board and the backplane from damage.
  • Adjustable Overcurrent Protection: Users have the flexibility to set the overcurrent threshold to match specific application requirements, ensuring tailored protection for various circuit configurations.
  • Under-Voltage Lockout: This feature ensures that the power supply voltage is at an adequate level before the board is allowed to power up, thus preventing malfunction due to insufficient voltage.
  • Gate Drive for External N-Channel MOSFET: The LTC1421CG#PBF drives an external N-channel MOSFET, providing efficient control of the power distribution with minimal voltage drop across the switch.
  • Adjustable Supply Ramp-Up Time: The ramp-up time for the supply voltage can be adjusted, allowing for a controlled and smooth power-up sequence which can help prevent system glitches.

Applications:

The LTC1421CG#PBF is versatile and can be used in a variety of applications, including:

  • Server and Telecom Hot Swap Applications
  • High-Availability Systems
  • Redundant Power Supplies
  • Industrial Systems

Reliability and Quality:

Linear Technology's LTC1421CG#PBF is built with a commitment to quality and reliability. It operates over a temperature range of 0°C to 70°C, ensuring stable performance in a wide range of environments. With its robust design and comprehensive protection features, this hot swap controller is an essential component for systems that require continuous uptime and protection against power anomalies.

Conclusion:

The LTC1421CG#PBF from Linear Technology stands out as a reliable and efficient solution for managing power distribution in live systems. Its comprehensive feature set ensures safe and controlled board insertion into live backplanes, making it an invaluable component for maintaining system integrity and uptime in critical applications.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention