EN
  • EN
  • DE

MIC2585-2JBTS-TR

Part No MIC2585-2JBTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP DUAL 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 24-TSSOP
Feature Pins CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK
Win Source Part Number 121312-MIC2585-2JBTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2585-2JBTS-TR CAD Model

Description

Product Overview: MIC2585-2JBTS-TR from Microchip Technology

The MIC2585-2JBTS-TR is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is part of the MIC2585 series and is specifically engineered for applications that require efficient power management and distribution.

Key Features

  • Integrated Single Channel: The MIC2585-2JBTS-TR is equipped with a single integrated channel, which facilitates the management of power distribution with precision and efficiency.
  • High-Side Switch: As a high-side switch, it allows for the control of power delivery to downstream components, ensuring protection and the ability to manage inrush current.
  • Current Limiting: This device features an adjustable current limit, providing the ability to set a maximum current threshold to protect the system from overcurrent conditions.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the MIC2585-2JBTS-TR automatically turns off the output to prevent overheating, thereby ensuring the safety and longevity of the system.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the device and the system from low voltage conditions.
  • Fast Transient Response: The device is designed to respond quickly to transient conditions, maintaining stable operation during sudden changes in load or input voltage.

Applications

The MIC2585-2JBTS-TR is suitable for a wide range of applications, including but not limited to:

  • Hot-swap and hot-plug power management
  • Server and telecom power distribution systems
  • Industrial and automotive systems
  • Redundant power supplies
  • Network routers and switches

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC2585-2JBTS-TR is no exception. It is designed to meet stringent industry standards, ensuring optimal performance in even the most demanding environments. The device is available in a tape and reel format (TR suffix), which is ideal for automated manufacturing processes.

Ordering Information

The MIC2585-2JBTS-TR is available for order with the "TR" suffix indicating tape and reel packaging for ease of assembly. For detailed specifications, technical documentation, and ordering information, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0466 $60.2796
15+ $8.2434 $123.6510
22+ $7.9858 $175.6876
30+ $7.7281 $231.8430
39+ $7.4705 $291.3495
52+ $6.6978 $348.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess