Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type DAC, Audio
Number of Channels 8
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number PCM1609
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-PCM1609APT,TEXTISPCM1609APT,PCM1609APTG4-ND,-PCM1609APTG4-NDR,-PCM1609APTG4,-296-18702-1-ND,-296-18702-1,296-18702-6,PCM1609APTG4,-PCM1609APT-NDR,296-18702-2,296-18702-1
Standard Package 250
Win Source Part Number 1084375-PCM1609APT
Ultra Librarian 3D Model Ultra Librarian PCM1609APT CAD Model

Description

Product Overview: PCM1609APT from Texas Instruments

The PCM1609APT is a high-performance, single-chip digital-to-analog converter (DAC) from the trusted electronics manufacturer, Texas Instruments. This advanced audio DAC is designed to deliver exceptional sound quality with a high level of integration, making it an ideal choice for a wide range of audio applications, including AV receivers, DVD players, and professional audio systems.

Key Features

  • High Resolution: The PCM1609APT supports 24-bit digital data, providing high-resolution audio playback that meets the demands of even the most discerning audiophiles.
  • Sampling Rates: It is capable of handling sampling rates up to 96 kHz, ensuring compatibility with high-definition audio formats.
  • Dynamic Range: With a dynamic range of 105 dB and a signal-to-noise ratio (SNR) of 102 dB, the PCM1609APT ensures clear, noise-free audio output.
  • Output: The device features a 6-channel output, which is perfect for systems requiring multi-channel capability such as 5.1 surround sound.
  • System Interface: The PCM1609APT includes a flexible serial audio interface, which supports standard formats like I2S, as well as other time-division multiplexed (TDM) data formats.
  • Integrated Functions: It integrates interpolation filters, multi-bit Delta-Sigma modulators, and digital de-emphasis, reducing the need for external components and simplifying system design.
  • Power Supply: The DAC operates on a 5V analog power supply and a 3.3V digital power supply, offering a power-efficient solution for audio systems.

Applications

The PCM1609APT's versatility makes it suitable for a variety of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Digital Mixing Consoles
  • DVD Recorders and Players

Conclusion

With its high-quality audio performance and integrated features, the PCM1609APT from Texas Instruments stands out as a top choice for designers and engineers looking to enhance their audio products. The combination of its high resolution, multi-channel output, and efficient operation makes it a robust solution for creating superior audio experiences in consumer and professional audio devices.

You May Also Be Interested in

Texas Instruments
14-Bit, 165-MSPS Digital-to-Analog Converter (DAC) 28-TSSOP -40 to 85
Need more? Email Us
ECAD model for DAC904EG4
Renesas Electronics America
3 1/2 Digit, LCD/LED Display, A/D Converters | IC DISPLAY DRIVER 3.5DIGIT 40DIP
Need more? Email Us
ECAD model for ICL7107SCPL
Nuvoton Technology Corporation of America
IC DAC STEREO AUDIO 32QFN / Stereo Audio DAC 32-Pin QFN EP
Lowest to $3.7995
ECAD model for NAU8401YG
Analog Devices Inc.
IC DAC 16BIT CURRENT OUT 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Need more? Email Us
ECAD model for DAC16FS
Maxim Integrated
Multirange, +5V, 12-Bit DAS with 2-Wire Serial Interface | IC DAS 12BIT 8K 28SSOP
Need more? Email Us
ECAD model for MAX127AEAI
Texas Instruments
IC 24-BIT BI CMOS DAC 20SO / DAC 2-CH Sign-Magnitude 24-bit 20-Pin SOP T/R
Need more? Email Us
ECAD model for PCM1704U-K/2K
Texas Instruments
IC 8051 CPU PREC ADC/DAC 64-TQFP
Need more? Email Us
ECAD model for MSC1212Y3PAGTG4
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC DAS 12BIT 100K 28SOIC
Need more? Email Us
ECAD model for MAX196BCWI
Texas Instruments
IC 16 Bit D/a Converter 24 DIP
Need more? Email Us
ECAD model for DAC708KH

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6984 $53.4920
12+ $8.7782 $105.3384
18+ $8.5039 $153.0702
25+ $8.2295 $205.7375
32+ $7.9552 $254.5664
43+ $7.1323 $306.6889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,498 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention