EN
  • EN
  • DE

ICL7107SCPL

Part No ICL7107SCPL
Manufacturer Renesas Electronics America
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3 1/2 Digit, LCD/LED Display, A/D Converters | IC DISPLAY DRIVER 3.5DIGIT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Display Driver
Number of Channels 2
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-DIP
Family Part Number ICL7107
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1183287-ICL7107SCPL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL7107SCPL CAD Model

Description

The ICL7107SCPL is a high-performance, low-cost 3 1/2 digit A/D converter integrated circuit manufactured by Renesas Electronics. It's designed to directly drive common anode LED displays. This device provides a complete analog-to-digital conversion system with on-chip clock, reference, and display drivers. The ICL7107SCPL is widely used in digital panel meters, instrumentation, and other applications requiring accurate and reliable analog-to-digital conversion.

Applications

  • Digital Panel Meters: Used to display analog signals in digital form in various industrial and laboratory instruments.
  • Thermometers: Employed in digital thermometers to convert temperature sensor output to a digital reading.
  • Voltmeters: Utilized in digital voltmeters to measure and display voltage levels.
  • Ammeters: Integrated into digital ammeters to measure and display current levels.
  • Scales: Used in digital scales to convert the weight sensor output to a digital weight reading.

Features

  • 3 1/2 Digit A/D Converter: Provides high-resolution analog-to-digital conversion.
  • Direct LED Display Drive: Directly drives common anode LED displays, simplifying display interface.
  • On-Chip Clock and Reference: Includes an internal clock and reference voltage, reducing external component count.
  • High Input Impedance: Offers high input impedance, minimizing loading effects on the analog input signal.
  • Zero Drift: Low zero drift ensures accurate readings over temperature variations.
  • Single Supply Operation: Operates from a single power supply, simplifying power supply requirements.

Benefits

  • High Accuracy: Provides accurate and reliable analog-to-digital conversion.
  • Low Cost: Offers a cost-effective solution for digital display applications.
  • Simplified Interface: Direct LED display drive simplifies display interface and reduces component count.
  • Stable Performance: Low zero drift ensures stable performance over temperature variations.
  • Easy to Use: Easy to integrate into various applications due to its comprehensive features.

The ICL7107SCPL typically comes in a plastic DIP package. Its comprehensive features and low cost make it a popular choice for a wide range of digital display applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess