EN
  • EN
  • DE

DAC904EG4

Part No DAC904EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 14-Bit, 165-MSPS Digital-to-Analog Converter (DAC) 28-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Conversion Rate 200 Msps
Integral Nonlinearity (INL) 3 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 230 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 28
Operating Supply Voltage 5 V
Power Consumption 170 mW
Radiation Hardening No
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 200 Msps
Settling Time 30 ns
Spurious-free dynamic range (SFDR) 76 dB
Supply Type Analog, Digital
Weight 117.508773 mg
Win Source Part Number 1055168-DAC904EG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC904EG4 CAD Model

Description

The DAC904EG4 is a high-performance, 14-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding needs of complex industrial, telecommunications, and professional audio systems. This versatile component delivers exceptional accuracy and speed, making it an ideal choice for applications requiring high data throughput and precise analog signal reproduction.

Key Features

  • High Resolution: The DAC904EG4 offers a 14-bit resolution, providing fine granularity and high precision in analog signal conversion.
  • High-Speed Interface: With a maximum update rate of 165 MSPS (Mega Samples Per Second), this DAC ensures rapid conversion of digital signals, suitable for high-speed applications.
  • Low Power Consumption: It operates with a low power consumption, making it an efficient choice for power-sensitive designs.
  • Versatile Voltage Ranges: The DAC904EG4 supports a wide range of reference voltages, accommodating various levels of signal swings as required by different applications.
  • Easy Integration: The device comes in a TQFP (Thin Quad Flat Package) form factor, ensuring a compact footprint and ease of integration into system designs.

Applications

The DAC904EG4 is well-suited for a variety of applications including:

  • Digital waveform generation
  • Wireless and wired broadband communication systems
  • Professional audio equipment
  • Automated test equipment (ATE)
  • Medical imaging systems

Technical Specifications

Some of the technical specifications of the DAC904EG4 include:

  • Resolution: 14-bit
  • Max Update Rate: 165 MSPS
  • Settling Time: 10ns to 0.1%
  • Output Type: Current
  • Package / Case: 48-TQFP
  • Operating Temperature: -40°C to +85°C

Overall, the Texas Instruments DAC904EG4 stands out as a robust and reliable digital-to-analog converter that can significantly improve the performance and efficiency of a wide range of high-speed and precision-demanding applications.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9141 $55.3987
16+ $6.4937 $103.8992
24+ $6.2907 $150.9768
33+ $6.0878 $200.8974
43+ $5.8849 $253.0507
57+ $5.2761 $300.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess