Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785739-MAX292CWE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX292
Introduction Date August 26, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX292CWE+ CAD Model

Description

Maxim Integrated MAX292CWE+ Lowpass Filter

The MAX292CWE+ from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the complexity of signal conditioning in data acquisition systems. This precision filter component is designed to process signals with a sharp roll-off and excellent stopband attenuation, making it ideal for a wide range of applications including medical devices, instrumentation, and communication systems.

Key Features:

  • Integrated Components: The MAX292CWE+ integrates an 8th-order filter, frequency-setting resistors, and clock-tuning circuitry within a single package, thus minimizing external component count.
  • Flexible Clock Options: Users can drive the internal clock with an external clock signal or use the onboard clock-tuning circuitry, offering flexibility in setting the filter's corner frequency.
  • High Precision: With a fixed response that is factory-trimmed, this filter ensures a precise filter characteristic with a sharp transition band and a flat passband response.
  • Low Distortion: The device exhibits low total harmonic distortion (THD) which is critical for maintaining signal fidelity in audio and data communication applications.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX292CWE+ simplifies power supply requirements.

Product Specifications:

  • Operating Temperature: The device operates over the extended industrial temperature range (-40°C to +85°C), ensuring reliability in a wide range of environments.
  • Package: It is offered in a 16-pin SOIC package, providing a compact solution for space-constrained applications.

The Maxim Integrated MAX292CWE+ stands out for its ease of use, requiring minimal external components to achieve a high-quality signal filtering function. This filter is an excellent choice for designers looking to implement a precise and reliable filtering solution with minimal design overhead.

You May Also Be Interested in

Linear Technology
Low Noise,8th Order Clock Sweepable Elliptic Lowpass Filter 
Need more? Email Us
ECAD model for LTC1064-1CN
Linear Technology
High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Need more? Email Us
ECAD model for LTC1264CSW
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Need more? Email Us
ECAD model for MAX296EPA
Maxim Integrated
IC FILTER BANDPASS PROG 24-SOIC
Need more? Email Us
ECAD model for MAX268ACWG+
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML6420CS-1
Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Maxim Integrated
IC FILTER 57KHZ UNIV SWTCH 28DIP
Need more? Email Us
ECAD model for MAX265BCPI+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7409CUA+
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0889 $57.2446
34+ $3.3550 $114.0700
52+ $3.2501 $169.0052
72+ $3.1453 $226.4616
93+ $3.0405 $282.7665
124+ $2.7260 $338.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,780 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention