EN
  • EN
  • DE

MSC1212Y3PAGTG4

Part No MSC1212Y3PAGTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 CPU PREC ADC/DAC 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 789495-MSC1212Y3PAGTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1212Y3PAGTG4 CAD Model

Description

Introducing the MSC1212Y3PAGTG4 from Texas Instruments

Discover the innovative MSC1212Y3PAGTG4, a precision analog-to-digital converter (ADC) with integrated memory and a microcontroller from the renowned semiconductor manufacturer, Texas Instruments. This high-performance product is designed to cater to a wide array of applications, including industrial measurement, instrumentation, and medical equipment where accuracy and reliability are paramount.

Key Features:

  • High-Resolution ADC: The MSC1212Y3PAGTG4 boasts a 24-bit delta-sigma ADC that provides exceptional accuracy and noise performance, making it ideal for high-precision measurements.
  • Integrated Memory: Equipped with on-chip memory, including 8KB of RAM and 32KB of ROM, this device can handle complex data processing tasks efficiently.
  • Embedded Microcontroller: The integration of a powerful microcontroller unit (MCU) allows for on-board processing and control, simplifying system design and reducing the need for external components.
  • Programmability: Users can program the device to meet specific application requirements, offering a versatile solution for a range of end uses.
  • Multiple Input Channels: With multiple analog input channels, the MSC1212Y3PAGTG4 can accommodate several sensors, increasing system flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, this product is suitable for battery-powered or energy-sensitive applications.
  • Diverse Communication Interfaces: The device includes a variety of communication interfaces, such as SPI and UART, for easy integration into existing systems.

Applications:

The MSC1212Y3PAGTG4 is versatile enough to be used in different sectors, including:

  • Industrial control systems
  • Precision sensor data acquisition
  • Medical monitoring devices
  • Test and measurement equipment

With the MSC1212Y3PAGTG4, Texas Instruments continues to push the boundaries of integrated circuit design, offering a product that combines precision, integration, and flexibility. Whether it's for complex industrial systems or delicate medical instruments, this device is engineered to deliver top-notch performance that Texas Instruments' customers have come to expect.

For engineers and designers looking for a robust ADC solution with added processing capabilities, the MSC1212Y3PAGTG4 represents a compelling option that can streamline product development and enhance overall system performance.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess