Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 16
Number of Pins 24
Packaging Bulk
Resolution 2 B
RoHS Non-Compliant
Win Source Part Number 1055156-DAC708KH
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC708KH CAD Model

Description

The DAC708KH from Texas Instruments is a precision digital-to-analog converter (DAC) that offers outstanding performance for the most demanding audio and instrumentation applications. This advanced 16-bit DAC features a monolithic design and is part of the industry-leading DAC700 family, known for its high reliability and ease of use.

The DAC708KH boasts a full-scale output range of ±10V with an impressive linearity of ±1 LSB (Least Significant Bit). This high level of precision ensures accurate and stable analog outputs from digital input signals. The device operates with a versatile bipolar voltage output, which is essential for applications requiring a wide dynamic range and dual-polarity signals.

This high-performance DAC is designed with a multiplying input, allowing users to modulate the output full scale directly, which is extremely useful in applications such as waveform generation. Additionally, the DAC708KH features a fast settling time, making it suitable for applications that require rapid changes in the output voltage, such as digital control loops and direct digital synthesis (DDS).

The device is packaged in a robust 28-pin ceramic DIP (Dual In-line Package), ensuring excellent thermal performance and reliability. It is also designed with an industry-standard pinout, which makes it easy to upgrade existing systems or integrate into new designs without significant PCB layout changes.

With its built-in precision voltage reference, the DAC708KH simplifies the design process by reducing the need for external components. The reference voltage can also be externally overridden, providing additional flexibility for system calibration or when using an external reference is preferred.

Overall, the Texas Instruments DAC708KH is an ideal choice for professional audio equipment, high-end data acquisition systems, process control, and industrial automation, where accuracy and stability are paramount. Its combination of high precision, versatility, and ease of integration make it a top contender in the market of digital-to-analog converters.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
ECAD model for DC427B-C
Texas Instruments
DAC 1-CH Segment 8-Bit 28-Pin TSSOP DAC 1-CH Segment 8-Bit 28-Pin TSSOP
Lowest to $9.3474
ECAD model for DAC908EG4
Texas Instruments
IC 16 Bit D/a Converter 24 DIP
Need more? Email Us
ECAD model for DAC708KH
CEL
MOD AMP DELTA-SIGMA ISO 8DIP GW / Optically Isolated Delta-Sigma Modulator
Need more? Email Us
ECAD model for PS9551AL4-E3-AX
Texas Instruments
IC SIGMA-DELTA MOD 16BIT 8SOIC
Lowest to $7.4121
ECAD model for AMC1106M05DWVR
Analog Devices Inc.
DAC 8-CH R-2R 8-bit 24-Pin SOIC W
Need more? Email Us
ECAD model for DAC8840FSZ
Texas Instruments
IC 8051 CPU PREC ADC/DAC 64-TQFP
Need more? Email Us
ECAD model for MSC1212Y3PAGTG4
Renesas Electronics America
IC DAC 16BIT A-OUT 72VFQFPN / 16 Bit Digital to Analog Converter 2 72-VFQFPN (10x10)
Need more? Email Us
ECAD model for DAC1627D1G25HN-C18
Texas Instruments
14-Bit, 165-MSPS Digital-to-Analog Converter (DAC) 28-TSSOP -40 to 85
Need more? Email Us
ECAD model for DAC904EG4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention