The MC14042BCP is a quintessential component from ON Semiconductor, renowned for its reliability and versatility in digital applications. This integrated circuit is a Quad Transparent Latch with a 3-state output, designed to operate at exceptionally high speeds with a direct interface to the MOS, NMOS, and TTL families.
Key Features
- Logic Type: Quad Transparent Latch
- Output Type: 3-State
- Package / Case: PDIP-16
- Operating Temperature: -55°C to +125°C
- Supply Voltage Range: 3V to 18V
- Current - Output High, Low: 5.2mA, 5.2mA
- Logic Level - Low: 0.5V (Max) at 5V
- Logic Level - High: 1.5V (Min) at 5V
Product Applications
The MC14042BCP is adept for a wide array of applications. It is particularly suitable for use in temporary storage of data, buffering, and data control systems where high-speed and reliable operation are critical. This makes it an excellent choice for use in computers, registers, and various types of digital systems.
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC14042BCP is manufactured using robust silicon-gate CMOS technology, which ensures minimal power consumption while maintaining high-speed operation. This technology also provides enhanced system reliability, a broad operating voltage range, and is compatible with all industrial-grade logic families.
Environmental Compliance
The MC14042BCP is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. The company's commitment extends to ensuring that all products are designed and manufactured with the consideration of minimizing environmental impact.
For detailed specifications, technical documentation, and application notes, customers are advised to consult the official ON Semiconductor datasheets and product guides.