EN
  • EN
  • DE

DAC16FS

Part No DAC16FS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT CURRENT OUT 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number DAC16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANADAC16FS,2156-DAC16FS-AD
Standard Package 1
Win Source Part Number 1055151-DAC16FS
Ultra Librarian 3D Model Ultra Librarian DAC16FS CAD Model

Description

The DAC16FS from Analog Devices Inc. is a cutting-edge, 16-bit digital-to-analog converter (DAC) that offers outstanding performance for high precision signal processing applications. Designed with the latest technology, this DAC provides users with a high-speed, fully integrated solution that can be easily implemented in a variety of systems.

Key Features:

  • Precision: With its 16-bit resolution, the DAC16FS delivers a high level of accuracy, ensuring that digital signals are converted to analog with utmost precision.
  • Speed: The DAC is capable of fast conversion rates, making it suitable for applications that require real-time data processing and high-speed signal generation.
  • Integration: The DAC16FS comes with an integrated reference and output amplifier, which simplifies the design process and reduces the need for external components.
  • Flexibility: It supports a wide range of input data formats, providing designers with the flexibility to choose the most suitable format for their application.
  • Stability: The device is known for its excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC16FS is ideal for battery-powered and portable applications where power conservation is critical.

Applications:

The DAC16FS is versatile and can be used in various high-performance applications, including:

  • Medical imaging systems
  • Professional audio equipment
  • Telecommunications
  • Test and measurement instruments
  • Industrial control systems

Technical Specifications:

Resolution: 16 bits
Settling Time: TBD
Output Type: Voltage - Buffered
Data Interface: TBD
Supply Voltage: TBD
Operating Temperature: TBD

For detailed technical specifications, please refer to the DAC16FS datasheet.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess