Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Display Type LCD
Configuration Dot Matrix
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-PQFP/QIP (20x14)
Base Product Number LC79430
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176831-LC79430KNE-E
Ultra Librarian 3D Model Ultra Librarian LC79430KNE-E CAD Model

Description

The LC79430KNE-E from ON Semiconductor is a high-performance linear voltage regulator designed to deliver a stable and precise voltage supply for a wide range of applications. This regulator is capable of handling an input voltage range that makes it versatile for use in various electronic devices, including consumer electronics, automotive, and industrial equipment.

Key Features:

  • Output Voltage: The LC79430KNE-E provides a fixed output voltage, ensuring a reliable and constant power supply to sensitive electronic components.
  • High Accuracy: This voltage regulator offers high accuracy in voltage regulation, minimizing the risk of damage to connected devices due to voltage fluctuations.
  • Low Dropout: The low dropout feature of the LC79430KNE-E means it can maintain regulation with a minimal difference between the input and output voltages, making it efficient in battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, thus ensuring long-term reliability and safety in operation.
  • Current Limiting: The device includes a current limiting feature to protect against overcurrent conditions, which could otherwise cause damage to both the regulator and the connected load.

Applications:

The LC79430KNE-E is suitable for a variety of applications where a stable voltage is critical. It is commonly used in:

  • Consumer electronics such as televisions, audio equipment, and home appliances.
  • Automotive applications, including infotainment systems and electronic control units.
  • Industrial equipment where precise voltage regulation is necessary for performance and safety.
  • Portable devices where battery life and efficiency are of paramount importance.

Product Specifications:

Parameter Value Manufacturer ON Semiconductor Part Number LC79430KNE-E Category Integrated Circuits (ICs) Subcategory PMIC - Voltage Regulators - Linear RoHS Compliant

With its robust design and comprehensive features, the LC79430KNE-E from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC DRIVER HI VOLT DISPLAY 28-DIP / VFD Driver 5.5V 28-Pin PDIP Rail
Lowest to $32.2335
ECAD model for MM58342N/NOPB
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ECAD model for ICM7211IQH+D
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.7304
ECAD model for CD74HC4511PWR
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N
Texas Instruments
Monolithic Triple 2.8 ns CRT Driver
Need more? Email Us
ECAD model for LM2412
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $7.1075
ECAD model for TLC6983RRFR
Texas Instruments
IC DRIVER MONOLITH CRT TO220-11
Lowest to $4.4810
ECAD model for LM2407T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3311 $69.9330
70+ $1.9120 $133.8400
105+ $1.8525 $194.5125
145+ $1.7929 $259.9705
190+ $1.7334 $329.3460
250+ $1.5537 $388.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention