EN
  • EN
  • DE

PCM1704U-K/2K

Part No PCM1704U-K/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 24-BIT BI CMOS DAC 20SO / DAC 2-CH Sign-Magnitude 24-bit 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SoundPlus
Packaging Reel package
Part Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface Serial
Operating Supply Voltage ±5V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 791566-PCM1704U-K/2K
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1704
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCM1704U-K/2K CAD Model

Description

Product Overview: PCM1704U-K/2K from Texas Instruments

The PCM1704U-K/2K is a high-precision, audio-grade digital-to-analog converter (DAC) developed by Texas Instruments, renowned for its exceptional sound quality and performance. This advanced DAC is designed for professional audio applications and audiophile-grade consumer audio systems that demand the highest fidelity and accuracy in sound reproduction.

Featuring an advanced segment DAC architecture, the PCM1704U-K/2K delivers a remarkable dynamic range and a very low total harmonic distortion plus noise (THD+N) level, ensuring a pure and clear analog output signal. This makes it an ideal choice for critical audio applications such as studio recording equipment, high-end home theater systems, and premium audiophile playback devices.

With a resolution of 24 bits and a sampling rate capability of up to 96 kHz, the PCM1704U-K/2K ensures that digital audio is converted to analog with meticulous precision, preserving the nuances and depth of the original recording. This level of detail provides listeners with an immersive audio experience, bringing them closer to the essence of the music or sound being played.

The PCM1704U-K/2K is also characterized by its robust design and reliability. It incorporates a BiCMOS sign-magnitude DAC structure, which minimizes timing errors and reduces idle channel tones, thus improving the overall sound quality. Additionally, the device offers a high tolerance to clock jitter, further ensuring the integrity of the audio signal even in less-than-ideal system environments.

For ease of integration into various audio systems, the PCM1704U-K/2K supports a flexible digital interface with options for I²S and other standard digital audio formats. Furthermore, its compatibility with a wide range of digital audio sources makes it a versatile component for designers and engineers looking to create high-fidelity audio products.

Overall, the PCM1704U-K/2K from Texas Instruments stands out as a superior DAC solution for those who refuse to compromise on audio quality. Its precision, clarity, and reliability make it a top choice for delivering an unmatched auditory experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess