EN
  • EN
  • DE

PCA9546ARGVRG4

Part No PCA9546ARGVRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 4-CHANNEL I2C AND SMBus SWITCH WITH RESET FUNCTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Mounting SMD
Win Source Part Number 1236022-PCA9546ARGVRG4
Manufacturer Homepage www.ti.com
Family Name PCA9546
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9546ARGVRG4 CAD Model

Description

The PCA9546ARGVRG4 is a robust and versatile 4-channel I2C-bus switch with an interrupt logic, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is engineered to provide bidirectional translation between primary and secondary I2C-bus signals, enabling the connection of multiple I2C devices with different voltage and speed requirements to a single I2C-bus system.

Each switch channel of the PCA9546ARGVRG4 can be independently enabled or disabled through an I2C-bus interface. This feature allows for the expansion of I2C systems by providing a means to connect up to four separate I2C devices or sub-busses, which can be selected individually via the I2C-bus, thereby avoiding address conflict issues.

The device comes in a 16-pin QFN package, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications. With an operating power supply range between 2.3V and 5.5V, the PCA9546ARGVRG4 is compatible with a wide variety of logic levels, thus ensuring flexibility in various system designs.

Furthermore, the PCA9546ARGVRG4 features an interrupt logic that consolidates interrupt signals from the downstream I2C devices and provides a single interrupt output to the host controller. This simplifies the interrupt management in complex systems with multiple I2C devices, reducing the number of GPIOs required for interrupt handling.

Key applications of the PCA9546ARGVRG4 include, but are not limited to, servers, telecom infrastructure, industrial control systems, and consumer electronics. Its ability to seamlessly integrate devices with different voltage requirements and its ease of use make it an essential component for system designers looking to optimize their I2C-bus architecture for performance and efficiency.

In summary, the PCA9546ARGVRG4 by Texas Instruments is a highly functional, reliable, and easy-to-use I2C-bus switch that offers a practical solution for expanding I2C systems and managing multiple devices with varying requirements.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,570 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess