EN
  • EN
  • DE

MAX9761EUI+T

Part No MAX9761EUI+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W STER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm; 200mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP-EP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 102783-MAX9761EUI+T
Ultra Librarian 3D Model Ultra Librarian MAX9761EUI+T CAD Model

Description

The MAX9761EUI+T is a high-performance, low-power audio amplifier from Maxim Integrated, designed to deliver exceptional sound quality with minimal power consumption. This makes it an ideal choice for battery-powered applications where efficiency is crucial.

Key Features

  • High Efficiency: With its Class AB amplifier design, the MAX9761EUI+T offers a perfect balance between efficiency and audio performance, ensuring that your device runs cooler and conserves power.
  • Low Distortion: The amplifier provides a low total harmonic distortion plus noise (THD+N), which results in a clear and accurate audio reproduction that's free from unwanted noise and interference.
  • Multiple Gain Settings: It includes selectable gain settings, allowing designers to optimize the audio performance for their specific application requirements.
  • Thermal Protection: The device includes built-in thermal overload protection that safeguards the amplifier and the overall system from damage due to excessive heat.
  • Click-and-Pop Suppression: The MAX9761EUI+T features click-and-pop suppression circuitry that minimizes noise during turn-on and turn-off transitions, providing a smoother listening experience.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various power sources and enabling its use in a broad array of applications.

Applications

The MAX9761EUI+T is versatile and can be used in a diverse range of products, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Portable media players
  • Home and car audio systems
  • Multimedia monitors and TVs

Technical Specifications

The amplifier is available in a compact TSSOP-28 package and is specified over the extended -40°C to +85°C temperature range. It integrates seamlessly into modern PCB designs, providing a powerful audio solution that doesn't compromise on space or thermal efficiency.

For more detailed technical information, designers and engineers should refer to the MAX9761EUI+T datasheet provided by Maxim Integrated, which includes comprehensive electrical characteristics, pin configurations, and application circuits.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8053 $61.2477
21+ $5.5844 $117.2724
33+ $5.4100 $178.5300
45+ $5.2356 $235.6020
58+ $5.0612 $293.5496
77+ $4.5368 $349.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess