EN
  • EN
  • DE

PCA9535PWR

Part No PCA9535PWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 026462-PCA9535PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9535PWR CAD Model

Description

The PCA9535PWR is a state-of-the-art integrated circuit (IC) product manufactured by the globally renowned company, Texas Instruments.

  • Function: 16-bit I2C and SMBus, low power Input/Output (I/O) expander
  • Features: Interrupt output and hardware reset input functionalities
  • Input Voltage Range: 2.3V to 5.5V
  • Clock Frequency: Maximum clock frequency of 400kHz
  • Package: TSSOP package with 24 pins
  • Interrupt Output: Open-drain interrupt output
  • Standby Current: Low standby current
  • Reset Input: Active-low reset input
  • Hot Insertion: Supported
  • I2C-bus Specification: Compliant with the Fast-mode Plus (Fm+) I2C-bus specification
  • RoHS Compliant: Yes

You May Also Be Interested in

Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2220 $54.9900
100+ $1.0027 $100.2700
155+ $0.9714 $150.5670
215+ $0.9400 $202.1000
280+ $0.9087 $254.4360
370+ $0.8147 $301.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess