EN
  • EN
  • DE

ISO3082DW

Part No ISO3082DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ISOLATED 5-V FULL AND HALF-DUPLEX RS-485 TRANSCEIVERS | DG ISO 2.5KV RS422/RS485 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 200kbps
Supply Voltage (V) 3.15V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1190607-ISO3082DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Security, Industrial, Automation & Process Control, Motor Drive & Control, HVAC, Building Automation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ISO3082DW CAD Model

Description

The ISO3082DW from Texas Instruments is a high-performance, isolated full-duplex RS-485 transceiver designed to provide robust communication in noisy industrial environments. This device is part of the ISO308x family and is housed in a 16-pin SOIC wide-body package, offering a compact solution for applications requiring high isolation voltage, electromagnetic interference (EMI) protection, and reliable data transmission.

Key Features

  • Isolation: The ISO3082DW offers 2500 V<sub>RMS for 1 minute per UL and VDE, ensuring safety and preventing ground loops in harsh industrial settings.
  • Signaling Rate: Capable of data rates up to 20 Mbps, this transceiver can handle high-speed data communication with ease.
  • Bus-Pin ESD Protection: Enhanced ESD protection up to ±16 kV HBM (Human Body Model) on the bus-pin, providing robustness against electrostatic discharges.
  • Integrated Features: Includes a thermal shutdown and current-limiting features to protect against fault conditions.
  • Wide Temperate Range: Operates reliably over an industrial temperature range of -40°C to +85°C, suitable for extreme environments.

Applications

The ISO3082DW is ideal for a variety of industrial applications where isolation is critical. These include, but are not limited to, motor drives, factory automation, grid infrastructure, and control systems. It can also be used in medical applications where patient safety and equipment reliability are paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO3082DW is no exception. This device is built to meet the rigorous standards of industrial performance. With its integrated protections and robust design, the ISO3082DW ensures a reliable interface for extended periods, even in the most demanding conditions.

Summary

The ISO3082DW from Texas Instruments is a robust, isolated RS-485 transceiver that offers high-speed data transmission, ESD protection, and thermal shutdown features. Its wide-body 16-pin SOIC package and wide temperature range make it suitable for a variety of challenging industrial and medical applications. With TI's commitment to quality, this transceiver is designed to deliver reliable and safe communication, making it a top choice for engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess