Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 40
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-HVQFN (8x8)
Win Source Part Number 134264-PCA9506BS,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9506BS,118 CAD Model

Description

Introducing the PCA9506BS,118 by NXP Semiconductors

The PCA9506BS,118 is a robust and versatile 40-bit I/O port expander from the renowned manufacturer NXP Semiconductors. This innovative component is designed to provide seamless expansion of input/output (I/O) capabilities for a wide range of microcontroller and microprocessor-based systems, particularly those with limited I/O pins. The PCA9506BS,118 is an essential building block for applications requiring additional I/O ports, such as industrial control systems, servers, and various embedded systems.

Key Features

  • Expansive I/O Options: With its 40-bit I/O port, the PCA9506BS,118 significantly increases the available I/O options for system designers, enabling them to add more peripherals and functionality to their designs.
  • High-Speed I2C Interface: The device uses the I2C-bus interface, supporting fast-mode (up to 400 kHz) and high-speed mode (up to 3.4 MHz) for rapid data transfer and communication with the host controller.
  • Integrated Features: It comes equipped with built-in pull-up resistors, power-on reset, and a low standby current, which contribute to its efficient and reliable performance in various operating conditions.
  • Flexible Configuration: Each I/O port can be independently configured as an input or output, providing designers with the flexibility to tailor the device to their specific application needs.

Applications

The PCA9506BS,118 is ideally suited for a broad spectrum of applications that require additional I/O capabilities. Its use cases span across:

  • Industrial automation and control systems
  • Server and data center management
  • Embedded systems and IoT devices
  • Consumer electronics
  • Automotive electronics

Reliability and Quality

As with all NXP products, the PCA9506BS,118 is manufactured to high standards, ensuring reliability and performance. It operates over a wide temperature range and is available in a TSSOP56 package, which is suitable for surface-mount technology (SMT) and compatible with standard PCB assembly processes.

In conclusion, the PCA9506BS,118 by NXP Semiconductors is a powerful solution for expanding I/O capabilities in a compact and energy-efficient package, making it an excellent choice for designers looking to enhance the functionality of their systems without compromising on space or power consumption.

You May Also Be Interested in

Texas Instruments
SMBus Low-Power I/O Expander
Need more? Email Us
ECAD model for PCA9539PWRG4
Texas Instruments
REMOTE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT
Need more? Email Us
ECAD model for PCF8575CDBQRG4
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT, RESET, AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA6107DWRG4
Texas Instruments
Low Voltage 8-Bit I2C and SMBUS Low-Power I/O Expander With Interrupt Output and Configuration Registers | IC I/O EXPANDER I2C 8B 16TSSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R
Lowest to $0.4070
ECAD model for TCA9534PWR
Exar Corporation
8-BIT SPI GPIO EXPANDER WITH INTEGRATED LEVEL SHIFTERS | IC I/O PORT EXPANDER 8 BIT SPI G
Need more? Email Us
ECAD model for XRA1404IL16TR-F
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
ECAD model for PCA9535ECMTTXG
Texas Instruments
SMBus I/O Expander With Interrupt Output
Lowest to $25.9786
ECAD model for PCA9555DBQ
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24VFBGA
Lowest to $1.9260
ECAD model for PCA6416AEVJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.7176 $62.7176
2+ $58.7481 $117.4962
3+ $56.7634 $170.2902
4+ $52.7939 $211.1756
5+ $50.8092 $254.0460
7+ $48.8245 $341.7715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,540 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention