Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 99MHz
SR - Slew Rate 350 V/μs
Operating Supply Current 4.25mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233977-OPA832IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA832
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OPA832IDR CAD Model

Description

Product Overview: Texas Instruments OPA832IDR

The OPA832IDR by Texas Instruments is a cutting-edge operational amplifier that offers a perfect blend of speed and power efficiency. This op-amp is a member of the high-speed, voltage-feedback family, making it an ideal choice for a wide range of applications including telecom, test equipment, and active filtering.

Key Features

  • High-Speed Performance: The OPA832IDR boasts a unity-gain bandwidth of 205 MHz and a fast slew rate of 600 V/µs, enabling quick response times in high-frequency signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a mere 1.9 mA of quiescent current, making it an energy-efficient solution for battery-powered devices.
  • Wide Supply Range: It operates across a broad supply range of 2.5 V to 5.5 V, providing design flexibility for both single and dual supply operations.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which maximizes dynamic range within the given supply voltage.
  • Excellent Video Performance: With a 0.1 dB gain flatness up to 75 MHz, the OPA832IDR is well-suited for video processing applications requiring consistent gain across a wide bandwidth.

Applications

  • Telecommunications
  • Portable Test Equipment
  • Active Filtering
  • ADC/DAC Buffering
  • Video Processing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the OPA832IDR is no exception. This operational amplifier is available in a small SOT-23-5 package, offering a compact footprint for space-constrained applications. The device also features an extended temperature range of -40°C to 125°C, ensuring reliable performance in diverse environments.

Ordering Information

The product is available in tape and reel packaging, facilitating easy assembly during mass production. Its industry-standard pin configuration allows for straightforward integration into existing designs without the need for significant PCB changes.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Lowest to €2.1013
ECAD model for SN10501DGNRG4
Maxim Integrated
330MHz Buffered Video Switches/ Crosspoint Building Blocks | IC SW VIDEO BUFFERED 16SOIC
Need more? Email Us
ECAD model for MAX4221CSE
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
ECAD model for HA3-5020-5Z
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to €0.4296
ECAD model for FHP3350IM14X
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Need more? Email Us
ECAD model for SN10503PWPRG4
NXP / Nexperia
IC AMP VGA 16SO / Video Amp 1 Variable Gain (VGA) 16-SO
Need more? Email Us
ECAD model for SA5219D,602
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKRG4
Renesas Electronics America
250MHz Video Buffer | IC VIDEO BUFFER 250MHZ 8DIP
Need more? Email Us
ECAD model for HA3-5033-5
Renesas Electronics America
Dual 125MHz Video Current Feedback Amplifier | IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention