EN
  • EN
  • DE

HA3-5033-5

Part No HA3-5033-5
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description 250MHz Video Buffer | IC VIDEO BUFFER 250MHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Buffer
-3db Bandwidth 250MHz
Slew Rate 1100V/μs
Supply Current 21mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) ±5V ~ 16V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number HA-5033
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178555-HA3-5033-5
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA3-5033-5 CAD Model

Description

The Renesas Electronics America HA3-5033-5 is a buffer IC with a -3dB bandwidth of 250MHz.

  • Supply Current: 21mA
  • Slew Rate: 1100V/μs
  • Current Output: 100mA
  • Package: 8-PDIP
  • Applications: Video and audio signal processing
  • Supply Voltage: ±5V to 16V
  • Status: Obsolete

You May Also Be Interested in

Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess