EN
  • EN
  • DE

SN10503PWPRG4

Part No SN10503PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number SN105
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260352-SN10503PWPRG4
Ultra Librarian 3D Model Ultra Librarian SN10503PWPRG4 CAD Model

Description

Product Overview: SN10503PWPRG4

The SN10503PWPRG4 is a high-performance, mixed-signal integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring robust signal conditioning and processing. This versatile component is crafted to deliver precision and reliability for systems that demand high-speed data acquisition and control.

Key Features

  • High Precision: The SN10503PWPRG4 is engineered for precise signal handling, ensuring accurate data conversion and processing, which is crucial for sensitive applications.
  • Low Power Consumption: With power efficiency in mind, this device operates with minimal power draw, making it ideal for battery-powered or energy-conscious designs.
  • Advanced Signal Processing: Equipped with state-of-the-art signal processing capabilities, it can manage complex tasks, providing high-quality output and performance.
  • Durable Design: Built to withstand harsh conditions, the SN10503PWPRG4 maintains its functionality across a wide temperature range and in challenging environments.
  • Easy Integration: Its compact form factor and compatibility with standard communication protocols allow for seamless integration into existing systems without the need for extensive redesign.

Applications

The SN10503PWPRG4 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Data acquisition systems
  • Telecommunication infrastructure

Technical Specifications

Below are some of the technical specifications for the SN10503PWPRG4:

  • Supply Voltage Range: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package Type: Available in a compact package suitable for PCB mounting
  • Quality and Reliability: Meets Texas Instruments' rigorous standards for quality and long-term reliability

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team. The SN10503PWPRG4 represents Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of technology across industries.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess