EN
  • EN
  • DE

THS7316D

Part No THS7316D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC HDTV VIDEO AMP 3CH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 36MHz
Operating Supply Current 19.3mA
Channel Output Current 90mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054709-THS7316D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7316D CAD Model

Description

The Texas Instruments THS7316D is a state-of-the-art video amplifier designed to facilitate high-quality video signal processing. This small, surface-mountable device is part of TI’s extensive range of integrated circuits tailored for analog video signal tasks. The THS7316D is particularly well-suited for applications requiring filtering and fixed gain amplification of analog video signals.

Key Features

  • Integrated Filters: The THS7316D comes with integrated low-pass filters that are ideal for standard-definition (SD) video signals. These filters help to eliminate noise and improve signal clarity, ensuring a cleaner, more defined video output.
  • Fixed Gain: With a fixed gain of 6 dB, the amplifier can boost video signals without the need for external components, simplifying the design and reducing the overall footprint on the PCB.
  • Single-Supply Operation: The device operates from a single 3.3V supply, which allows for ease of integration into existing systems without the need for dual power supplies.
  • Low Power Consumption: Designed with power efficiency in mind, the THS7316D minimizes power consumption, making it a suitable choice for battery-powered devices or energy-sensitive applications.
  • Robust Output Drive: Capable of driving heavy loads, the THS7316D can deliver video signals to multiple destinations or through long cable runs without signal degradation.

Applications

The THS7316D is versatile and can be used in a variety of video applications, including:

  • Video amplification for set-top boxes, DVD players, and video game consoles
  • Signal conditioning for video capture devices and surveillance cameras
  • Driving cables in video distribution systems
  • General-purpose video filtering and amplification

Quality and Reliability

As with all Texas Instruments products, the THS7316D is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of commercial and industrial video applications, ensuring long-term performance and stability.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4325 $51.9000
250+ $0.4052 $101.3000
385+ $0.3915 $150.7275
550+ $0.3641 $200.2550
715+ $0.3504 $250.5360
895+ $0.3367 $301.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,412 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess