Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Elantec
Package Bulk
Product Status Active
Applications Video
Number of Circuits 3
-3db Bandwidth 80 MHz
Slew Rate 960V/µs
Current - Supply 20 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) ±4V ~ 15V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 118270-EL4393CM
Ultra Librarian 3D Model Ultra Librarian EL4393CM CAD Model

Description

EL4393CM - Advanced Video Multiplexer

The EL4393CM is an advanced video multiplexer known for its precise switching and minimal cross-interference. Designed for modern video systems, it offers seamless operation across a range of applications.

  • Applications/Projects:
    • Consumer video equipment
    • Broadcast studios
    • Video conferencing systems
    • Medical imaging devices
  • Features and Benefits:
    • Accurate signal switching: Ensures reliability in critical applications
    • Low noise: Maintains clarity of the transmitted video signal
    • Durable build: Offers long-lasting usage
  • Additional Details:
    • Package type: CM
    • Temperature range: -40°C to +85°C
    • Eco-friendly production

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKG4
Analog Devices Inc.
High Performance Video Op Amp | IC CURR-FDBK AMP VIDEO HS 8-DIP
Lowest to €18.9745
ECAD model for AD811AN
Linear Technology
Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Need more? Email Us
ECAD model for LT1191CS8
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to €11.5866
ECAD model for HA5023IBZ
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to €2.9382
ECAD model for HA9P5020-5Z
Texas Instruments
Very Wideband, Low Distortion Triple Op Amp | IC OP AMP TRIPLE VIDEO 16SSOP
Lowest to €11.6872
ECAD model for LMH6738MQX
Texas Instruments
Dual Wideband Video Op Amp | IC OP AMP VID DUAL 8-SOIC
Lowest to €2.1628
ECAD model for LMH6715MAX
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB96
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Need more? Email Us
ECAD model for SN10503PWPRG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention