EN
  • EN
  • DE

OPA2342EA

Part No OPA2342EA
Manufacturer Texas Instruments
Catalog Specialized ICs
Description OPERATIONAL AMPLIFIER, 2 FUNC, 6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650806-OPA2342EA
Ultra Librarian 3D Model Ultra Librarian OPA2342EA CAD Model

Description

The OPA2342EA from Texas Instruments is a high-performance, dual operational amplifier that offers a blend of speed and precision which makes it an ideal choice for a wide range of applications. This operational amplifier is part of Texas Instruments' renowned OPA series, known for its reliability and efficiency in processing analog signals.

Key Features

  • Low Power Consumption: The OPA2342EA is designed for low power consumption, making it suitable for battery-powered devices and other applications where energy efficiency is critical.
  • High Speed: With a bandwidth of 5.5MHz and a slew rate of 20V/µs, this op-amp is capable of handling fast signal transitions, ensuring accurate signal amplification in time-sensitive applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply operations and maximizes the effective resolution when used with analog-to-digital converters (ADCs).
  • Low Input Bias Current: The OPA2342EA has a low input bias current, which minimizes errors in high impedance applications and makes it suitable for precision measurement devices.
  • Wide Supply Range: It operates over a wide supply range of ±2.5V to ±5.5V, allowing for flexible integration into various circuit designs.

Applications

The OPA2342EA is versatile and can be used in numerous applications, including:

  • Active filters
  • ADC buffer amplifiers
  • Data acquisition systems
  • Audio processing
  • Test and measurement equipment
  • Portable devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA2342EA operational amplifier is no exception and is built to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' reputation for quality, you can trust the OPA2342EA for your critical circuit designs.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and product support documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0059 $51.1003
41+ $2.4664 $101.1224
63+ $2.3894 $150.5322
87+ $2.3123 $201.1701
112+ $2.2352 $250.3424
150+ $2.0040 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,374 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess