EN
  • EN
  • DE

TDA2SXBTQABCRQ1

Part No TDA2SXBTQABCRQ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Advanced Driver Assistance Systems
Mounting SMD (SMT)
Package / Case 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-TDA2SXBTQABCRQ1TR
Standard Package 250
Win Source Part Number 984797-TDA2SXBTQABCRQ1
Ultra Librarian 3D Model Ultra Librarian TDA2SXBTQABCRQ1 CAD Model

Description

The Texas Instruments TDA2SXBTQABCRQ1 is a highly integrated and sophisticated System-on-Chip (SoC) designed specifically for advanced driver assistance systems (ADAS). This powerful SoC is part of Texas Instruments' TDA family, catering to the automotive industry's demand for smarter, safer, and more efficient solutions.

The TDA2SXBTQABCRQ1 is built to support a wide range of ADAS applications including front camera, surround view, and radar, among others. Its multi-core architecture is comprised of a combination of high-performance digital signal processors (DSPs) and ARM Cortex-A15 cores, which work in tandem to deliver exceptional processing power for complex algorithms and data-intensive tasks.

This SoC is equipped with a range of integrated peripherals and interfaces designed to facilitate seamless connectivity and data exchange with other components within the vehicle's electronic system. These include multiple high-speed serial links, CAN and Ethernet interfaces, which are essential for the real-time communication requirements of ADAS.

Safety is a critical aspect of automotive systems, and the TDA2SXBTQABCRQ1 addresses this with its fail-safe features and support for error detection and correction mechanisms. The inclusion of these safety features makes it compliant with the stringent automotive safety integrity levels required by the industry, ensuring reliable operation in a variety of driving conditions.

Furthermore, Texas Instruments provides extensive support in terms of software and development tools, which greatly simplifies the design process and accelerates time to market for system integrators and OEMs. The TDA2SXBTQABCRQ1 is not just a piece of hardware; it is a comprehensive solution that includes development kits, reference designs, and technical documentation to assist developers throughout the product development lifecycle.

In summary, the Texas Instruments TDA2SXBTQABCRQ1 is a state-of-the-art SoC that stands out for its high performance, integration, safety features, and support infrastructure, making it an ideal choice for next-generation ADAS applications in the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.7271 $78.7271
2+ $76.2669 $152.5338
3+ $73.8067 $221.4201
4+ $71.3465 $285.3860
5+ $63.9658 $319.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,409 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess