EN
  • EN
  • DE

AT88SC0404CA-Y6H-T

Part No AT88SC0404CA-Y6H-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 4K I2C 4MHZ 8MINI MAP  /  Secure Memory 8-Mini Map (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tape & Reel
Type Secure Memory
Applications Embedded, Smart Card
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-Mini Map (2x3)
Base Product Number AT88SC0404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT88SC0404CAY6HT,AT88SC0404CA-Y6H-T-ND,AT88SC0404CA-Y6H-TCT,AT88SC0404CA-Y6H-TTR,AT88SC0404CA-Y6H-TDKR
Standard Package 5,000
Win Source Part Number 991037-AT88SC0404CA-Y6H-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0404CA-Y6H-T CAD Model

Description

Microchip Technology AT88SC0404CA-Y6H-T Secure Microcontroller

The AT88SC0404CA-Y6H-T is a high-security, cryptomemory product from Microchip Technology, designed to provide a robust security solution for a wide range of applications. This secure microcontroller is an ideal choice for applications that require stringent data protection and authentication, such as access control systems, secure data storage, and secure communications.

Featuring a 4-Kbit memory size, the AT88SC0404CA-Y6H-T is equipped with advanced security features that safeguard against a variety of attacks. The device includes a hardware-based cryptographic engine that supports symmetric algorithms, ensuring data integrity and confidentiality. The secure memory is divided into multiple zones, each with individual access rights, which can be configured to meet the specific security requirements of different applications.

The AT88SC0404CA-Y6H-T operates over a wide voltage range, from 2.7V to 5.5V, making it suitable for both low-power and standard-power operations. With an operating temperature range of -40°C to +85°C, this secure microcontroller is designed to perform reliably in harsh environments, ensuring consistent security performance under extreme conditions.

Key features of the AT88SC0404CA-Y6H-T include:

  • 4-Kbit EEPROM memory size
  • Advanced security features with symmetric cryptographic engine
  • Configurable memory zones with individual access rights
  • Wide operating voltage range (2.7V to 5.5V)
  • Industrial temperature range (-40°C to +85°C)
  • Streamlined package form factor (8-lead SOIC)

Microchip Technology's commitment to security is evident in the AT88SC0404CA-Y6H-T, with its robust encryption capabilities, access control mechanisms, and tamper-resistant design. This secure microcontroller is an optimal choice for developers and manufacturers looking to enhance the security of their systems without compromising on performance or reliability. Whether for identity verification, secure key storage, or secure boot processes, the AT88SC0404CA-Y6H-T provides a trusted platform for protecting sensitive data and ensuring the integrity of electronic systems.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess