EN
  • EN
  • DE

SLB9655TT1.2FW4.31

Part No SLB9655TT1.2FW4.31
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Specialized ICs
Win Source Part Number 190407-SLB9655TT1.2FW4.31
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLB9655TT1.2FW4.31 CAD Model

Description

The SLB9655TT1.2FW4.31 is a Trusted Platform Module (TPM) 2.0 security chip manufactured by Infineon Technologies. This TPM is designed to provide hardware-based security features for computing devices, enhancing data protection and system integrity. It is widely used in laptops, desktops, servers, and embedded systems to secure cryptographic keys, store sensitive information, and authenticate system components.

Applications:

  • Data Encryption: Used in conjunction with encryption software to secure hard drives and other storage devices.
  • Secure Boot: Ensures that only authorized software is loaded during the boot process, preventing malware from compromising the system.
  • User Authentication: Provides secure storage for user credentials, enabling strong authentication methods such as multi-factor authentication.
  • Platform Integrity: Verifies the integrity of the system hardware and software configuration, detecting any unauthorized modifications.
  • Digital Rights Management (DRM): Protects digital content by controlling access and preventing unauthorized copying or distribution.

Features:

  • TPM 2.0 Standard: Compliant with the Trusted Computing Group (TCG) TPM 2.0 specification, offering enhanced security features and capabilities.
  • Hardware-Based Security: Provides a dedicated hardware module for secure key storage and cryptographic operations, preventing software-based attacks.
  • Secure Key Storage: Stores cryptographic keys in a tamper-resistant environment, protecting them from theft or unauthorized access.
  • Random Number Generator (RNG): Generates high-quality random numbers for cryptographic applications.
  • Firmware Updates: Supports secure firmware updates to address potential vulnerabilities and improve security.

Benefits:

  • Enhanced Security: Protects sensitive data and system integrity from unauthorized access and tampering.
  • Compliance: Meets regulatory requirements for data protection and security.
  • Improved User Experience: Enables strong authentication methods without compromising user convenience.
  • Reduced Risk of Data Breaches: Minimizes the risk of data breaches and other security incidents.
  • Simplified Security Management: Simplifies the management of cryptographic keys and other security credentials.

Additional Details:

The SLB9655TT1.2FW4.31 TPM is typically connected to the motherboard via the LPC (Low Pin Count) bus. It supports a variety of cryptographic algorithms, including RSA, SHA, and AES. The firmware version (FW4.31) indicates the specific set of features and security enhancements implemented in the TPM. It operates within a specific temperature range and power consumption envelope as defined in the product datasheet.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7706 $61.9710
80+ $1.4530 $116.2400
125+ $1.4068 $175.8500
170+ $1.3617 $231.4890
220+ $1.3167 $289.6740
295+ $1.1804 $348.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess