Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Infineon Technologies
Series *
Win Source Part Number 133779-TLE8261EXUMA2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE8261EXUMA2 CAD Model

Description

The TLE8261EXUMA2 is a monolithic integrated voltage regulator designed for various automotive and industrial applications. It features a wide input voltage range, low quiescent current, and several protection functions, ensuring stable and reliable operation in harsh environments.

Applications

  • Automotive ECUs: Providing a stable voltage supply for microcontrollers in engine control units.
  • Body Control Modules (BCMs): Powering various electronic components within BCMs, such as lighting controllers and window lift systems.
  • Industrial Control Systems: Regulating voltage for sensors, actuators, and microcontrollers in industrial automation equipment.
  • Power Distribution Systems: Providing a regulated voltage in power distribution units.

Features

  • Wide Input Voltage Range: Operates over a wide input voltage range, suitable for automotive environments with voltage fluctuations.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overvoltage Protection: Protects the load from damage due to excessive voltage.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or overloads.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Prevents damage if the input voltage is accidentally connected with reverse polarity.
  • Reset Function: Generates a reset signal for the microcontroller during undervoltage conditions.

Benefits

  • Reliable Voltage Supply: Provides a stable and regulated voltage, ensuring proper operation of connected devices.
  • Robust Protection: Integrated protection features safeguard the regulator and the load from various fault conditions.
  • Efficient Power Consumption: Low quiescent current reduces overall power consumption, improving system efficiency.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design.
  • Enhanced System Reliability: Protection features and stable voltage output contribute to enhanced system reliability.

Additional Details

The TLE8261EXUMA2 is designed to meet the stringent requirements of the automotive industry. It includes a reset function for microcontroller supervision and is available in a small, thermally efficient package. The wide input voltage range and robust protection features make it a versatile voltage regulator for various applications.

You May Also Be Interested in

Texas Instruments
IC TFT VCOM CALIBRATOR 10WSON
Need more? Email Us
ECAD model for LM8342SDX
Texas Instruments
IC DIG MICROMIRROR DEV 355CLGA / Digital Micromirror Device (DMD) 355-CLGA (42.2x42.2)
Need more? Email Us
ECAD model for DLP9000XBFLS
Texas Instruments
IC DIG MICROMIRROR DEV 355LCCC / Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
Lowest to $11,952.2388
ECAD model for DLP9500UVFLN
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $1.2733
ECAD model for ATECC608A-MAHCZ-S
Texas Instruments
IC DIG MICROMIRROR DEV 57CLGA
Need more? Email Us
ECAD model for DLP3010LCFQK
Texas Instruments
IC DIG MICROMIRROR DEV 92CLGA / Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Lowest to $210.8776
ECAD model for DLP3310AFQM
Microchip Technology
TA100-Y230C2X01-00B-VAO
Need more? Email Us
ECAD model for TA100-Y230C2X01-00B-VAO
Texas Instruments
TACT83442DPJ
Need more? Email Us
ECAD model for TACT83442DPJ
Gennum
IC ERROR DETECT HANDLING 44PQFP
Need more? Email Us
ECAD model for GS9001-CQM

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5585 $73.1170
5+ $29.9973 $149.9865
7+ $29.0594 $203.4158
10+ $28.1229 $281.2290
12+ $27.1850 $326.2200
16+ $24.3728 $389.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention