EN
  • EN
  • DE

AD8452ASTZ

Part No AD8452ASTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC AFE/PWM CONTROLLER 48LQFP / AFE/PWM Controller 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Type AFE/PWM Controller
Applications Battery Test/Formation Systems
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD8452
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8452ASTZ-ND,505-AD8452ASTZ,-2735-AD8452ASTZ
Standard Package 1
Win Source Part Number 976998-AD8452ASTZ
Ultra Librarian 3D Model Ultra Librarian AD8452ASTZ CAD Model

Description

AD8452ASTZ Precision Analog Front End and Controller for Battery Test/Formation Systems

The AD8452ASTZ is a high-performance integrated circuit from Analog Devices Inc., designed to offer a precision analog front end (AFE) and controller solution specifically for battery test and formation systems. This component is engineered to deliver accurate measurement and control in battery charging and discharging applications, making it an essential part of modern battery management systems.

Key Features:

  • Precision Voltage and Current Measurement: The AD8452ASTZ is capable of precise voltage and current measurement, ensuring reliable performance in battery formation and testing processes.
  • Integrated Analog-to-Digital Converter (ADC): It includes a high-resolution, 16-bit sigma-delta ADC that provides digital outputs for voltage and current sensing, facilitating easy interfacing with microcontrollers or digital signal processors.
  • Programmable Gain Amplifier (PGA): The device features a programmable gain amplifier, enabling it to handle a wide range of battery voltages and currents, thus providing flexibility across different battery chemistries and sizes.
  • Low Offset and Gain Error: With its low offset and gain error, the AD8452ASTZ ensures high accuracy in measurements, which is critical for battery characterization and quality control.
  • Integrated Charge and Discharge Control: The component includes dedicated charge and discharge control functions, simplifying the design of battery testing systems.
  • Thermal Protection: It comes with built-in thermal protection features to safeguard the system under extreme conditions, enhancing the safety and longevity of the testing equipment.

Applications:

  • Battery formation and grading systems
  • Energy storage systems
  • Battery testing and monitoring equipment
  • Electrochemical impedance spectroscopy
  • Lab and field portable instrumentation

The AD8452ASTZ is housed in a compact LQFP-48 package, making it suitable for space-constrained applications, while still offering robust functionality. Its integration of multiple functions into a single chip not only simplifies the design of battery test systems but also improves reliability and reduces the overall system cost. Whether for manufacturing quality control or for research and development purposes, the AD8452ASTZ from Analog Devices Inc. is a trusted choice for professionals seeking accurate and efficient battery management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6730 $63.3650
12+ $10.3985 $124.7820
18+ $10.0734 $181.3212
24+ $9.7486 $233.9664
31+ $9.4236 $292.1316
42+ $8.4487 $354.8454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess