EN
  • EN
  • DE

AT88SC12816C-SU

Part No AT88SC12816C-SU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 128K I2C 5MHZ 8SOIC  /  Secure Memory 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Type Secure Memory
Applications Embedded, Smart Card
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC12816
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1013728-AT88SC12816C-SU
Ultra Librarian 3D Model Ultra Librarian AT88SC12816C-SU CAD Model

Description

Microchip Technology AT88SC12816C-SU Secure Memory IC

The AT88SC12816C-SU is a high-security, serial-access, cryptographic memory IC designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced security device offers a robust combination of features that make it an ideal choice for applications requiring stringent data protection and authentication, such as financial systems, access control, and secure data storage.

With a memory capacity of 128 Kbits, this secure memory IC is divided into multiple zones, each of which can be individually set with different security levels. This flexibility allows for a tailored security approach to protect sensitive information effectively. The device operates on a wide voltage range of 2.7V to 5.5V, making it versatile for various applications and system designs.

Key Features:

  • Memory Size: 128 Kbits, organized in various zones for flexible data protection.
  • Security: Advanced cryptographic features, including password protection, mutual authentication, and data encryption, ensure high levels of security against unauthorized access and manipulation.
  • Interface: Simple serial interface for easy integration into existing systems with minimal communication overhead.
  • Power Supply: Operates across a broad voltage range, accommodating diverse system requirements.
  • Package: The AT88SC12816C-SU comes in a standard SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mounting and is widely used in the industry.
  • Endurance: High write endurance and data retention capabilities for long-term reliability.
  • Applications: Ideal for use in smart cards, secure access modules, identification systems, and any application where data security is paramount.

The AT88SC12816C-SU is equipped with a wealth of security features that make it resistant to a wide range of attacks, including physical tampering and logical attacks. Its ability to provide secure communication, data storage, and cryptographic computations while maintaining user privacy makes it a top choice for designers and engineers looking to incorporate high-security elements into their systems. Whether you're developing a new secure application or upgrading an existing one, the AT88SC12816C-SU from Microchip Technology offers the performance and security to meet your needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess